EN
  • EN
  • DE

MBR0540T1G-ON

Part No MBR0540T1G-ON
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer ON Semiconductor
Win Source Part Number 316460-MBR0540T1G-ON
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MBR0540T1G-ON CAD Model

Description

ON Semiconductor MBR0540T1G Schottky Barrier Rectifier

The MBR0540T1G is a robust Schottky barrier rectifier from the reputable manufacturer ON Semiconductor. Designed for high-efficiency power management applications, this semiconductor device is engineered to offer low forward voltage drop and minimal leakage current, making it an ideal choice for a wide range of electronic circuits.

The MBR0540T1G is characterized by its compact surface-mount package, specifically the SOD-123 configuration, which is highly favored in modern electronics for its space-saving footprint. This package is not only small but also provides excellent power dissipation characteristics, ensuring reliable operation even under high current conditions.

With a reverse voltage of 40V and a forward continuous current of 0.5A, this rectifier can handle moderate power requirements with ease. Its fast switching capability ensures that it can be used in applications requiring quick response times, such as in switch-mode power supplies, converters, and freewheeling diodes in various electronic devices.

ON Semiconductor has designed the MBR0540T1G with a guard ring for enhanced ruggedness and long-term reliability. This feature is particularly important in protecting against voltage spikes and transients, which can be detrimental to electronic components. Additionally, the rectifier is characterized by its low power loss and high efficiency, which contribute to energy savings in end applications.

Environmental concerns are also addressed with the MBR0540T1G, as it is lead-free, halogen-free, and RoHS compliant, making it suitable for use in green products. Its compliance with environmental regulations ensures that it can be used in markets with strict environmental standards without compromising performance or quality.

In summary, the MBR0540T1G Schottky barrier rectifier from ON Semiconductor is a high-performance, reliable, and environmentally friendly component suitable for various power management applications. Its compact design, efficiency, and ruggedness make it a top choice for engineers and designers looking to optimize their power circuitry.

Technical Specifications:

  • Package: SOD-123
  • Reverse Voltage: 40V
  • Forward Continuous Current: 0.5A
  • Low Forward Voltage Drop
  • Guard Ring for Overvoltage Protection
  • Fast Switching Speed
  • Lead-Free, Halogen-Free, RoHS Compliant

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1,180+ $0.0425 $50.1500
2,515+ $0.0398 $100.0970
3,900+ $0.0385 $150.1500
5,590+ $0.0358 $200.1220
7,270+ $0.0344 $250.0880
9,065+ $0.0331 $300.0515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,600 pieces
MOQ: 1180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess