EN
  • EN
  • DE

MBR120LSFT3

Part No MBR120LSFT3
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description Surface Mount Schottky Power Rectifier | DIODE SCHOTTKY 20V 1A SOD123L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 20V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) at If 450mV at 1A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 400μA at 20V
Mounting Style SMD
Manufacturer Package SOD-123F
Supplier Device Package SOD-123L
Operating Temperature - Junction -55°C ~ 125°C
Family Part Number MBR120
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Win Source Part Number 1215974-MBR120LSFT3
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MBR120LSFT3 CAD Model

Description

Product Overview: MBR120LSFT3 from ON Semiconductor

The MBR120LSFT3 is a state-of-the-art Schottky Barrier Rectifier designed by ON Semiconductor, renowned for its high efficiency and reliability in power management applications. This component is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • Low Forward Voltage Drop: The MBR120LSFT3 is engineered to have a low forward voltage drop, which results in reduced power loss and improved efficiency during operation.
  • High Surge Capacity: With its robust design, this rectifier can handle high surge currents, making it ideal for applications that require a high level of reliability and performance.
  • Power Pack Surface Mount Package: The device comes in a compact Power Pack surface mount package, which allows for efficient use of PCB space and simplifies the manufacturing process.
  • Lead-Free and RoHS Compliant: In line with environmental standards, the MBR120LSFT3 is lead-free and conforms to the RoHS directive, minimizing the environmental impact of electronic components.

Applications

The MBR120LSFT3 is versatile and can be utilized in a wide array of applications. It is particularly suited for use in low voltage, high frequency inverters, free-wheeling diodes, and polarity protection applications. Its efficiency and thermal performance make it an excellent choice for power supply designs in consumer electronics, automotive systems, and industrial equipment.

Technical Specifications

  • Package: Power Pack
  • Max Recurrent Peak Reverse Voltage: 20 V
  • Max RMS Voltage: 14 V
  • Max DC Blocking Voltage: 20 V
  • Max Average Forward Rectified Current: 1.0 A
  • Operating Temperature Range: -55°C to +150°C

In summary, the MBR120LSFT3 from ON Semiconductor is a robust and reliable component that offers exceptional performance for a variety of power management applications. Its compact design, coupled with its environmental compliance, makes it a smart choice for designers looking to create energy-efficient and sustainable electronic products.

You May Also Be Interested in

Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1609 $57.9240
875+ $0.1321 $115.5875
1,355+ $0.1280 $173.4400
1,870+ $0.1238 $231.5060
2,415+ $0.1197 $289.0755
3,230+ $0.1073 $346.5790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,000 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess