EN
  • EN
  • DE

MBR130

Part No MBR130
Manufacturer ON Semiconductor
Description SCHOTTKY BARRIER RECTIFIER 1.0 AMPERES 30 VOLTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1215978-MBR130
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Safety
Ultra Librarian 3D Model Ultra Librarian MBR130 CAD Model

Description

The MBR130 from ON Semiconductor is a robust and reliable Schottky diode designed for high-efficiency power management applications. This diode is constructed with state-of-the-art semiconductor technology, which ensures low forward voltage drop and significant power savings, making it an ideal choice for a wide range of electronic devices.

Key Features

  • Low Forward Voltage Drop: The MBR130 exhibits a low forward voltage drop, which enhances system efficiency by minimizing power losses during conduction.
  • High Surge Capability: This diode is capable of withstanding high surge currents, offering reliable performance in applications subject to transient overvoltage conditions.
  • Compact Package: Enclosed in a small and lightweight package, the MBR130 is perfect for space-constrained applications.
  • Reverse Voltage: Rated for a maximum reverse voltage of 30V, it is suitable for a variety of low voltage applications.
  • Forward Continuous Current: It supports a forward continuous current of 1A, making it robust enough for moderate current requirements.

Applications

The MBR130 Schottky diode is widely used in numerous applications due to its high efficiency and reliability. Some of the common applications include:

  • Switching power supplies
  • Power inverters
  • DC-DC converters
  • Freewheeling diodes
  • Polarity protection devices
  • Battery charging circuits

Quality and Environmental Compliance

ON Semiconductor is committed to delivering high-quality products that meet rigorous industry standards. The MBR130 complies with RoHS and REACH regulations, ensuring that it is free from harmful substances and is environmentally friendly. Furthermore, the product's manufacturing processes are designed to minimize environmental impact and energy consumption.

Conclusion

The MBR130 Schottky diode from ON Semiconductor stands out in the market for its efficiency, reliability, and compact form factor. Suitable for a wide range of applications, it is a go-to component for designers seeking to optimize their power management systems. With its commitment to quality and environmental stewardship, ON Semiconductor ensures that the MBR130 is not only a high-performance choice but also a responsible one.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1,400+ $0.0358 $50.1200
3,405+ $0.0294 $100.1070
5,285+ $0.0284 $150.0940
7,275+ $0.0275 $200.0625
9,400+ $0.0266 $250.0400
12,555+ $0.0239 $300.0645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 1400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess