The MBR230LSFT1 from ON Semiconductor is a high-performance Schottky barrier rectifier optimized for low voltage, high-frequency applications. This diode is designed to offer superior switching performance and higher reliability compared to traditional rectifiers. Its low forward voltage drop and fast switching capabilities make it an ideal choice for a variety of power management tasks.
Key Features
- Low Forward Voltage Drop: The MBR230LSFT1 boasts a low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
- High Surge Capacity: With its robust surge handling capability, this diode can withstand transient over-voltage conditions, ensuring reliable performance in demanding situations.
- Fast Switching Speed: The fast switching action of the MBR230LSFT1 minimizes energy loss and improves the efficiency of the overall circuit.
- Power Dissipation: Rated for a moderate level of power dissipation, this component can handle the thermal requirements of many applications without the need for additional heat sinking.
- Low Leakage Current: The low leakage current characteristic of this diode contributes to its high efficiency, particularly in low power and energy-sensitive designs.
Applications
The MBR230LSFT1 is suitable for a wide range of applications, including:
- DC/DC converters
- Free-wheeling diodes in converters and motor control circuits
- Power supply applications
- Reverse battery protection
- Automotive applications that require high reliability and performance
Product Specifications
Parameter
Value
Package
SOD-123FL
Peak Repetitive Reverse Voltage
30 V
Average Rectified Forward Current
2 A
Operating Temperature Range
-55°C to +150°C
With its combination of efficiency, speed, and reliability, the ON Semiconductor MBR230LSFT1 is a versatile component that enhances the performance of modern electronic systems.