EN
  • EN
  • DE

MBR6045PTG

Part No MBR6045PTG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description SWITCHMODE™ Power Rectifier | DIODE ARRAY SCHOTTKY 45V SOT93
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 45V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Maximum) at If 620mV at 30A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 1mA at 45V
Operating Temperature - Junction -65°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package TO-218-3
Supplier Device Package SOT-93
Family Part Number MBR6045PT
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1216169-MBR6045PTG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBR6045PTG CAD Model

Description

ON Semiconductor MBR6045PTG Power Rectifier

The MBR6045PTG from ON Semiconductor is a robust power rectifier that is designed to offer efficient and reliable performance for a variety of applications. This component is a Schottky Barrier Rectifier that features a dual-diode common-cathode configuration, which makes it an excellent choice for high-frequency and energy-sensitive circuits where low voltage drop and fast switching are required.

With its high forward surge capability, the MBR6045PTG is capable of handling high surge currents without damage, making it suitable for applications that experience occasional surges or spikes in current. The low power loss and high efficiency of this rectifier are attributed to its Schottky barrier design, which significantly reduces the forward voltage drop, typically only 0.70 volts at 30A, leading to a reduction in overall system power consumption and heat generation.

The device is rated for operation at junction temperatures ranging from -65°C to 175°C, ensuring reliable performance across a wide range of environmental conditions. This makes the MBR6045PTG suitable for use in harsh environments and demanding applications, including power supplies, inverters, converters, free-wheeling diodes, and other power switching circuits.

The MBR6045PTG is housed in a TO-247 package, which provides excellent thermal performance and is easy to install in a variety of circuit layouts. The package is designed for through-hole mounting, which ensures a strong and secure mechanical attachment to the circuit board, as well as efficient thermal conduction away from the silicon junction to the surrounding ambient or to a heat sink.

ON Semiconductor is known for its commitment to quality and reliability, and the MBR6045PTG is no exception. It is constructed with state-of-the-art manufacturing techniques and subjected to rigorous testing to ensure it meets the high standards expected from ON Semiconductor products. This rectifier is a dependable choice for designers looking to enhance the efficiency and longevity of their power management systems.

In summary, the MBR6045PTG from ON Semiconductor is a high-performance Schottky Barrier Rectifier that offers low voltage drop, high surge capacity, and robust thermal performance, making it an ideal choice for a wide range of power conversion applications.

You May Also Be Interested in

Vishay
DIODE ARRAY SCHOTTKY 45V TO220AB
Lowest to $17.4788
Vishay
DIODE ARRAY SCHOTTKY 150V TO247
Lowest to $1.0298
Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us
Vishay
DIODE UF 400V 15A TO247AC
Need more? Email Us
Vishay
DIODE SCHOTTKY 30V 3.5A DPAK
Lowest to $5.1224
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Lowest to $0.6722
Vishay
DIODE ARRAY SCHOTTKY 100V TO220
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 15V TO247AC
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 30V DPAK
Lowest to $0.3942

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess