EN
  • EN
  • DE

MBR8H100MFST1G

Part No MBR8H100MFST1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 100V 8A 5DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Schottky 100 V 8A Surface Mount 5-DFN (5x6) (8-SOFL)
Manufacturer ON Semiconductor
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package 8-PowerTDFN, 5 Leads
Case / Package 5-DFN (5x6) (8-SOFL)
Family Name MBR8H100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number MBR8H100MFST1GOSDKR, MBR8H100MFST1GOSCT, MBR8H100MFST1G-ND, MBR8H100MFST1GOSTR
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925994-MBR8H100MFST1G
Ultra Librarian 3D Model Ultra Librarian MBR8H100MFST1G CAD Model

Description

Product Overview: MBR8H100MFST1G from ON Semiconductor

The MBR8H100MFST1G is a robust surface-mount Schottky Barrier Rectifier designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This high-performance rectifier is crafted to cater to the demands of high-frequency and energy-sensitive applications, providing efficient power management within electronic circuits.

Key Features

  • High Forward Surge Capability: This component is capable of handling high surge currents, making it ideal for applications that experience momentary overcurrent conditions.
  • Low Power Loss: With its Schottky barrier design, the MBR8H100MFST1G offers low forward voltage drop, resulting in reduced power loss and improved efficiency in operation.
  • High Current Capacity: The device supports a high average rectified forward current, allowing it to manage significant power levels in compact form factors.
  • High-Temperature Operation: The MBR8H100MFST1G is designed to perform reliably over a wide temperature range, making it suitable for harsh environmental conditions.

Applications

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Automotive applications
  • High-frequency rectification

Product Specifications

The MBR8H100MFST1G has a maximum repetitive reverse voltage of 100V and a high forward surge current rating, ensuring that it can handle the requirements of various electronic designs. The device is packaged in a power surface mount package, which provides excellent thermal performance and is compatible with standard PCB mounting processes.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the MBR8H100MFST1G is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the stringent standards required for industrial and automotive applications.

Environmental Compliance

The MBR8H100MFST1G complies with environmental standards, including RoHS and is Pb-free, contributing to the global initiative for environmentally friendly electronic components.

In summary, the MBR8H100MFST1G from ON Semiconductor is a versatile and reliable component that offers efficiency, durability, and high performance for a wide range of power management applications.

You May Also Be Interested in

General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4581 $50.3910
270+ $0.3759 $101.4930
415+ $0.3642 $151.1430
570+ $0.3524 $200.8680
735+ $0.3407 $250.4145
985+ $0.3054 $300.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,318 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess