EN
  • EN
  • DE

MBRB20200CTT4G

Part No MBRB20200CTT4G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 200V D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 900mV @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1mA @ 200V
Operating Temperature - Junction -65°C to 150°C
Mounting SMD (SMT)
Case / Package D2PAK-3
Win Source Part Number 003340-MBRB20200CTT4G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBRB20200CTT4G CAD Model

Description

ON Semiconductor MBRB20200CTT4G Schottky Rectifier

The MBRB20200CTT4G from ON Semiconductor is a high-performance Schottky rectifier designed for use in power supply and conversion applications. This component is well-suited for a variety of electronic devices that require efficient power management, including but not limited to, switch-mode power supplies (SMPS), power factor correction (PFC) circuits, free-wheeling diodes, and reverse battery protection.

Featuring a dual common-cathode configuration, the MBRB20200CTT4G is capable of handling a continuous forward current of up to 20A with a maximum repetitive peak reverse voltage of 200V. This makes it an excellent choice for applications that demand high current capacity and voltage handling capability.

The rectifier is constructed with ON Semiconductor's state-of-the-art Schottky barrier technology, which allows for a low forward voltage drop (typically 0.83V at 10A) and reduced power loss. This contributes to higher efficiency in electronic circuits, making the MBRB20200CTT4G an energy-saving solution for modern electronic systems.

Additionally, the device boasts a fast switching speed, which enhances the performance of high-frequency applications. The low reverse leakage current characteristic of the MBRB20200CTT4G ensures minimal power dissipation during the off-cycle, further improving the overall efficiency of the application it is used in.

The MBRB20200CTT4G comes in a compact D2PAK surface-mount package, which is designed to optimize board space and facilitate easier assembly in automated manufacturing processes. The package is also RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic components.

ON Semiconductor's commitment to quality is evident in the MBRB20200CTT4G, with its operating junction temperature range of -55°C to +150°C, ensuring reliability and performance under extreme conditions. Whether it's for industrial power supplies, consumer electronics, or automotive applications, the MBRB20200CTT4G is a versatile and reliable component that engineers and designers can depend on for their power rectification needs.

To summarize, the MBRB20200CTT4G Schottky Rectifier by ON Semiconductor is an efficient, high-current, and high-voltage solution that offers low power loss, fast switching, and a space-saving package for a wide range of power management applications.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
Infineon Technologies
DIODE ARR SCHOT 240V 400MA SOT23
Lowest to $20.3732
Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0282 $51.4100
105+ $0.9632 $101.1360
165+ $0.9306 $153.5490
235+ $0.8655 $203.3925
305+ $0.8330 $254.0650
375+ $0.8005 $300.1875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess