EN
  • EN
  • DE

MBRB3045CT-1G

Part No MBRB3045CT-1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 45V I2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 620mV @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 200μA @ 45V
Operating Temperature - Junction -65°C to 175°C
Mounting Through Hole
Case / Package I2PAK (TO-262)
Win Source Part Number 207732-MBRB3045CT-1G
Ultra Librarian 3D Model Ultra Librarian MBRB3045CT-1G CAD Model

Description

ON Semiconductor MBRB3045CT-1G Schottky Barrier Rectifier

The ON Semiconductor MBRB3045CT-1G is a high-performance Schottky Barrier Rectifier designed for applications requiring low voltage drop and high efficiency. This rectifier is a robust and reliable component that operates at a forward current of 30A and a reverse voltage of 45V, making it an excellent choice for power supply designs and various electronic circuits.

Key Features

  • Low Forward Voltage Drop: The MBRB3045CT-1G provides a low forward voltage drop, which enhances system efficiency and reduces thermal issues in operation.
  • High Surge Current Capability: This device is capable of handling high surge currents, ensuring protection against unexpected current spikes.
  • Dual Diode Configuration: The rectifier comes in a common-cathode configuration, housing two diodes in a single package for compact and efficient design.
  • Power Dissipation: With a power dissipation of 104W, the MBRB3045CT-1G can handle significant power levels, making it suitable for demanding applications.
  • TO-263 Package: Enclosed in a D2PAK (TO-263) surface-mount package, the rectifier allows for efficient heat dissipation and space-saving on printed circuit boards.

Applications

The MBRB3045CT-1G is versatile and can be used in a wide range of applications, including:

  • Switching power supplies
  • Power converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-DC converters
  • Automotive applications

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability. The MBRB3045CT-1G Schottky Barrier Rectifier is no exception, as it is manufactured with the highest standards to ensure stable performance and longevity in a variety of environmental conditions. It also features a guard ring for enhanced ruggedness and long-term reliability.

Environmental Compliance

The MBRB3045CT-1G is RoHS compliant and free from environmentally harmful substances. It is designed to meet the current environmental regulations, making it a suitable choice for eco-friendly and sustainable electronic designs.

With its high efficiency, thermal management, and robust design, the ON Semiconductor MBRB3045CT-1G Schottky Barrier Rectifier is an excellent choice for engineers looking to improve their power management systems.

You May Also Be Interested in

Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Comchip Technology
DIODE ARR SCHOT 30V 200MA SOT233
Lowest to $0.0751
IXYS
DIODE MOD GP 1200V 36A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us
Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5495 $52.2025
195+ $0.5147 $100.3665
305+ $0.4973 $151.6765
435+ $0.4626 $201.2310
565+ $0.4452 $251.5380
705+ $0.4278 $301.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess