The MBRD1045-Y from ON Semiconductor is a high-performance Schottky Barrier Rectifier designed for applications requiring low voltage drop and high efficiency. This device is a perfect choice for use in high-frequency rectification and free-wheeling application in switching power supplies, inverters, and as polarity protection diodes.
Key Features:
- Low Forward Voltage Drop: The MBRD1045-Y offers a low forward voltage drop which enhances system efficiency and reduces thermal issues, making it ideal for high-efficiency power supplies.
- High Surge Capacity: With its robust surge handling capability, this rectifier can withstand high surge currents, ensuring reliability in harsh conditions.
- Low Power Loss: High efficiency is achieved through low power loss, which is critical for energy-sensitive applications.
- Guard Ring Die Construction: The guard ring die construction provides enhanced ruggedness and long-term reliability.
Electrical Characteristics:
- Peak Repetitive Reverse Voltage (VRRM): 45V
- Average Rectified Forward Current (IAV): 10A
- Maximum Forward Voltage Drop at 10A (VF): 0.83V
- Operating Junction Temperature (TJ): -55°C to +150°C
Applications:
- Switch-mode power supplies (SMPS)
- DC-to-DC converters
- Free-wheeling diodes in converters and motor control circuits
- Polarity protection applications
The MBRD1045-Y is available in a DPAK package, which provides a compact footprint and easy mounting on printed circuit boards. Its lead-free design and compliance with RoHS standards make it an environmentally friendly choice for manufacturers looking to create green products.
ON Semiconductor's commitment to quality ensures that the MBRD1045-Y Schottky Barrier Rectifier is a reliable component for your power management solutions, delivering both performance and durability.