EN
  • EN
  • DE

MC100E151FN

Part No MC100E151FN
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description 5V ECL 6-Bit D Register | IC FF D-TYPE SNGL 6BIT 28PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Master Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 1.1GHz
Trigger Type Positive Edge
Supply Voltage (V) -4.2V ~ -5.7V
Current - Quiescent (Iq) 78mA
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Family Part Number 100E151
Manufacturer Pack Quantity 37
MSL Level 3 (168 Hours)
Win Source Part Number 1216577-MC100E151FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100E151FN CAD Model

Description

ON Semiconductor MC100E151FN: A High-Performance 6-Bit D-Type Flip-Flop

The MC100E151FN from ON Semiconductor is a state-of-the-art 6-bit D-type flip-flop integrated circuit designed for high-speed digital applications. This device is part of the 100E series, which is renowned for its exceptional performance in ECL (Emitter Coupled Logic) systems. The MC100E151FN is specifically engineered to address the needs of systems requiring high-speed, reliable data transfer and storage, making it an ideal choice for telecommunications, computing, and advanced digital signal processing tasks.

Constructed with ON Semiconductor's advanced high-speed bipolar technology, the MC100E151FN offers a combination of fast propagation delay and high clock data rates. This ensures that the device can keep pace with the stringent speed requirements of modern digital circuits. The flip-flop operates with a differential clock (CLK, CLK) and has a fully differential totem-pole outputs, which are essential for minimizing skew and providing robust noise immunity.

The MC100E151FN features a Master Reset (MR) input that clears all six flip-flops simultaneously, ensuring that the system can be quickly initialized or reset as needed. This function is particularly useful in applications where precise timing and synchronization are critical. Additionally, the device includes a common Enable (EN) input, which allows the flip-flops to be enabled or disabled collectively, providing users with greater control over data flow and power management.

With its 28-lead PLCC (Plastic Leaded Chip Carrier) package, the MC100E151FN is designed for surface mounting, which saves valuable board space and is compatible with automated assembly processes. The compact footprint and low profile of the PLCC package make it suitable for densely packed PCBs where space is at a premium.

Overall, the MC100E151FN is a versatile and reliable component that offers the high-speed performance required by cutting-edge digital systems. Its robust design and advanced features make it a go-to solution for engineers and designers looking to optimize their high-speed digital applications.

For more detailed specifications and application information, please refer to the official ON Semiconductor MC100E151FN datasheet and product documentation.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $0.1932
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.3172
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.6199
Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.5047
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.2814
Texas Instruments
IC JK TYPE NEG TRG DUAL 14DIP
Lowest to $1.2415
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.5012
Texas Instruments
IC D-TYPE POS TRG DUAL 14DIP
Lowest to $1.7918
ON Semiconductor
Differential Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $3.0533

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess