EN
  • EN
  • DE

TDA5637T

Part No TDA5637T
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Description 9 V VHF, hyperband and UHF mixers- oscillators for TV and VCR 3-band tuners
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 362140-TDA5637T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA5637T CAD Model

Description

The TDA5637T is a cutting-edge integrated circuit (IC) from NXP Semiconductors, designed to cater to the sophisticated needs of modern radio frequency (RF) applications. This product is a testament to NXP's commitment to innovation and excellence in the field of high-performance wireless communication solutions.

Key Features

  • High Integration: The TDA5637T combines multiple RF functions into a single package, reducing the need for external components and simplifying design efforts for product developers.
  • Advanced Technology: Utilizing state-of-the-art silicon technology, the IC offers superior performance and reliability, ensuring stable operation in a variety of conditions.
  • Low Power Consumption: Energy efficiency is a hallmark of this product, making it ideal for battery-powered applications where power conservation is crucial.
  • Compact Design: Its small form factor enables it to fit into tight spaces, granting flexibility in the design of compact electronic devices.

Applications

The versatility of the TDA5637T allows it to be employed in a broad range of applications. It is particularly well-suited for:

  • Wireless communication systems
  • RF signal processing
  • Telecommunications infrastructure
  • Consumer electronics
  • Automotive industry applications

Product Specifications

The TDA5637T boasts a set of specifications that make it a powerful choice for RF applications:

  • Frequency Range: Designed to operate across a wide frequency range, accommodating various communication standards.
  • Output Power: Capable of delivering the required output power for effective signal transmission and reception.
  • Modulation Accuracy: Ensures high fidelity in signal modulation, which is critical for maintaining the integrity of transmitted data.
  • Thermal Performance: Engineered to maintain performance levels even under thermal stress, ensuring longevity and stability.

With the TDA5637T, NXP provides a robust and versatile solution that meets the evolving demands of the wireless communication industry, enabling designers to create more efficient, reliable, and high-performing products.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess