EN
  • EN
  • DE

PIC16C774/L

Part No PIC16C774/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 44PLCC / MCU 8-bit PIC RISC 7KB PROM 5V 44-Pin PLCC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 256 x 8
Supply Voltage 4 V ~ 5.5 V
Data Converters A/D 10x12b
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 791937-PIC16C774/L
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16C774
Introduction Date November 13, 1998
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC16C774/L CAD Model

Description

The PIC16C774/L is a high-performance microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This powerful 8-bit CMOS microcontroller is part of Microchip's extensive PIC family, known for their ease of use, low power consumption, and advanced features.

Key Features:

  • High-Performance RISC CPU: The PIC16C774/L features a Reduced Instruction Set Computing (RISC) architecture that enables the execution of most instructions in a single cycle, maximizing efficiency and speed.
  • Memory: It comes with 14KB of on-board program memory and 368 bytes of RAM, providing ample space for complex applications and data handling.
  • I/O Ports: This microcontroller offers 33 I/O pins, allowing for versatile interfacing with peripherals and external devices.
  • 10-bit Analog-to-Digital Converter: With 8 channels of 10-bit ADC, the PIC16C774/L can easily handle analog inputs, making it ideal for sensor-based applications.
  • Timers: Multiple timers including a 16-bit timer, and other smaller timers, provide precise timing and measurement capabilities.
  • Serial Communication: Integrated USART (Universal Synchronous Asynchronous Receiver Transmitter) support for serial communication, which is essential for networking and data transfer applications.
  • PWM Modules: The device includes two Capture/Compare/PWM modules, facilitating motor control, lighting control, and other PWM-based functionalities.
  • In-Circuit Debugging: The microcontroller supports in-circuit debugging for easy troubleshooting and development, reducing time to market.
  • Power Management: The PIC16C774/L is designed with power-saving features like Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) to ensure reliable operation during power fluctuations.

Applications:

The versatility of the PIC16C774/L makes it suitable for a variety of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Home Automation
  • Consumer Electronics
  • Medical Devices
  • Communication Systems

With its robust set of features and capabilities, the PIC16C774/L from Microchip Technology is an excellent choice for designers looking for a reliable and flexible microcontroller to power their next project.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess