EN
  • EN
  • DE

MC100E171FNR2

Part No MC100E171FNR2
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 5V ECL 3-Bit 4:1 Multiplexer
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100E
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Differential Digital Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Operating Supply Voltage 4.2 V ~ 5.5 V, -4.2 V ~ -5.5 V
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
RoHS State Request Verification
Win Source Part Number 1216585-MC100E171FNR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC100E171
Introduction Date June 27, 1996
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete
Quantity per package 500
Ultra Librarian 3D Model Ultra Librarian MC100E171FNR2 CAD Model

Description

The MC100E171FNR2 by ON Semiconductor is a quintessential 5V ECL 6-Bit D-Type Flip-Flop with a difference. This high-performance integrated circuit is designed to cater to the demanding requirements of high-speed data transmission and processing applications, making it an ideal choice for telecommunications, computing, and advanced industrial systems.

Key Features

  • High-Speed Operation: The MC100E171FNR2 operates at exceptional speeds, making it suitable for systems that require rapid data handling and processing.
  • 6-Bit D-Type Flip-Flop: This device includes six D-type flip-flops with a single clock input, providing synchronized data capture for efficient parallel data processing.
  • Master Reset: It features a master reset function that clears all flip-flops, ensuring that the system can be quickly initialized or reset as needed.
  • Differential ECL Outputs: The differential Emitter Coupled Logic (ECL) outputs offer improved noise immunity and allow for longer transmission distances without signal degradation.
  • 5V Power Supply: Designed to work with a 5V power supply, it seamlessly integrates into existing ECL systems without the need for additional power regulation components.
  • Surface Mount Package: The device comes in a space-saving 28-lead PLCC package, which is ideal for compact circuit board designs.

Applications

The MC100E171FNR2 is versatile and can be used in a variety of high-speed applications, including:

  • High-speed data acquisition systems
  • Telecommunications switching and routing equipment
  • Servers and high-performance computing platforms
  • Industrial control and automation systems
  • Test and measurement equipment

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the MC100E171FNR2 is no exception. Manufactured using advanced semiconductor processes, this device meets stringent industry standards and is built to deliver consistent performance over its operational lifespan.

Conclusion

With its combination of speed, functionality, and reliability, the MC100E171FNR2 from ON Semiconductor is a powerful component for designers seeking to enhance the performance of their high-speed digital systems. Its robust feature set and flexible application range make it a valuable addition to any project where precision and efficiency are paramount.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0747 $56.5976
16+ $6.6269 $106.0304
24+ $6.4030 $153.6720
34+ $5.9553 $202.4802
44+ $5.7314 $252.1816
55+ $5.5075 $302.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,340 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess