EN
  • EN
  • DE

MC100E195FN

Part No MC100E195FN
Manufacturer ON Semiconductor
Catalog Clock/Timing - Delay Lines
Description 5V ECL Programmable Delay Chip | IC DELAY LINE 128TAP PROG 28PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Number of Taps/Steps 128
Function Programmable
Delay to 1st Tap 1.39ns
Tap Increment 20ps
Available Total Delays 1.39ns ~ 3.63ns
Number of Independent Delays 1
Supply Voltage (V) 4.2V ~ 5.7V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number MC100E195
Manufacturer Pack Quantity 37
MSL Level 3 (168 Hours)
Win Source Part Number 1216588-MC100E195FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100E195FN CAD Model

Description

ON Semiconductor MC100E195FN - A High-Performance Binary Counter

The MC100E195FN from ON Semiconductor is a state-of-the-art integrated circuit designed for high-speed binary counting applications. This device is a part of the 100E series, which is renowned for its high-performance ECL (Emitter Coupled Logic) technology, ensuring rapid operation and exceptional reliability.

Key Features

  • High-Speed Performance: The MC100E195FN operates at exceptional speeds, making it suitable for applications requiring fast signal processing and timing operations.
  • 5.0V ECL Power Supply: This binary counter is designed to work with a 5.0V power supply, which is standard for ECL technology, providing stable operation and compatibility with other ECL logic devices.
  • 8-Bit Binary Counter: It features an 8-bit counter that allows for counting operations in a binary sequence, which is essential for digital systems that require precise counting and timing solutions.
  • Asynchronous Master Reset: The inclusion of an asynchronous master reset function enables the device to quickly reset the count to zero, thereby providing flexibility and control in timing applications.
  • Extended Temperature Range: The MC100E195FN is designed to operate over an extended temperature range, ensuring consistent performance in various environmental conditions.
  • Fully Synchronous Counting: Its fully synchronous counting design ensures accuracy and reduces the potential for counting errors due to propagation delays.

Applications

The MC100E195FN is ideal for a range of high-speed digital applications, including:

  • High-speed computing
  • Telecommunications
  • Signal processing
  • Automated test equipment (ATE)
  • Industrial control systems

Package and Quality

The device comes in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, which not only offers a compact footprint but also ensures robustness and ease of handling in manufacturing processes. ON Semiconductor is committed to quality and reliability, and the MC100E195FN is no exception. It goes through rigorous testing and quality control measures to meet the high standards expected by the industry.

Overall, the ON Semiconductor MC100E195FN binary counter is an excellent choice for engineers and designers looking for a high-speed, reliable counting solution in their digital systems.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 5TAP 30NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10NS 8DIP
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 40NS 8SOIC
Lowest to $6.0469
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $2.2315
Maxim Integrated
IC DELAY LINE 10TAP 100NS 16SOIC
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $1.7463
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.7574
Maxim Integrated
IC DELAY LINE 10TAP 250NS 14DIP
Lowest to $3.0261

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5632 $59.9424
17+ $7.0259 $119.4403
26+ $6.8064 $176.9664
36+ $6.5870 $237.1320
46+ $6.3675 $292.9050
61+ $5.7092 $348.2612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess