EN
  • EN
  • DE

MC100E452FN

Part No MC100E452FN
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description 5V ECL 5-Bit Differential Register | IC FF SNGL 5BIT 28PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Master Reset
Output Type Differential
Number of Elements 1
Number of Bits per Element 5
Clock Frequency 1.1GHz
Trigger Type Positive Edge
Supply Voltage (V) 4.2V ~ 5.7V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Family Part Number 100E452
Manufacturer Pack Quantity 37
MSL Level 3 (168 Hours)
Win Source Part Number 1216599-MC100E452FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100E452FN CAD Model

Description

The ON Semiconductor MC100E452FN is a state-of-the-art quad serializer/deserializer (SerDes) transceiver designed to address the needs of high-speed data communication in complex digital systems. This integrated circuit is part of ON Semiconductor's high-performance ECLinPS MAX™ family, known for its exceptional quality and reliability.

Key Features

  • High-Speed Operation: The MC100E452FN is capable of handling data rates up to 1.5 Gbps per channel, making it suitable for demanding applications that require rapid data transfer, such as telecommunications and data networking.
  • Quad Channel Configuration: This device integrates four independent channels, allowing for efficient data handling and reduced board space requirements.
  • Low Voltage Differential Signaling (LVDS): Utilizing LVDS technology, the MC100E452FN ensures low power consumption and minimizes electromagnetic interference, providing a robust data transmission solution.
  • Flexible Clocking Options: It supports a variety of clocking configurations, including an internal voltage-controlled oscillator (VCO) and external clock inputs, offering versatility in system design.

Applications

The MC100E452FN is ideal for a wide range of applications, such as:

  • High-speed data communication
  • Telecommunications switch and router backplanes
  • Data networking equipment
  • Automated test equipment (ATE)

Technical Specifications

The device is housed in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint while ensuring proper thermal performance. It operates over a temperature range of -40°C to +85°C, making it suitable for various industrial environments. The MC100E452FN also features programmable loopback modes and output disable functions for enhanced control during operation and testing.

Quality and Support

ON Semiconductor is committed to delivering high-quality components and offers comprehensive technical support for the MC100E452FN. The device is manufactured under strict quality standards, ensuring reliable performance for critical applications.

You May Also Be Interested in

Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199
Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLIP-FLOPS WITH PRESET AND CLEAR
Lowest to $0.4571
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Lowest to $3.4738
ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 24QSOP
Lowest to $1.1102

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7300 $60.5700
21+ $5.5220 $115.9620
33+ $5.3494 $176.5302
45+ $5.1769 $232.9605
58+ $5.0043 $290.2494
78+ $4.4866 $349.9548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess