EN
  • EN
  • DE

MC100EL91DWG

Part No MC100EL91DWG
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR TRIPLE PECL-ECL 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 3
Input Signal PECL
Output Signal ECL
Output Type Differential
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 141468-MC100EL91DWG
Ultra Librarian 3D Model Ultra Librarian MC100EL91DWG CAD Model

Description

ON Semiconductor MC100EL91DWG Overview

The ON Semiconductor MC100EL91DWG is a high-performance ECL Clock Driver designed to meet the stringent requirements of high-speed digital systems. This device is part of ON Semiconductor's MC10/100EL series, known for their exceptional quality and reliability in a wide range of applications, including telecommunications, computing, and industrial markets.

Key Features

  • High-Speed Operation: The MC100EL91DWG can handle clock frequencies up to 3 GHz, making it suitable for the fastest ECL systems.
  • Differential ECL Outputs: It features fully differential outputs, which reduce the noise and improve signal integrity, essential for maintaining high-speed data integrity.
  • Power Supply: This device operates with a standard ECL power supply voltage of -4.2 V, which is typical for ECL logic devices.
  • Temperature Range: The MC100EL91DWG is designed to operate over a full industrial temperature range, ensuring reliable performance in various environments.
  • Packaging: It is offered in a SOIC-8 wide body package, which is ideal for space-constrained applications while still providing ease of handling and assembly.

Applications

The ON Semiconductor MC100EL91DWG is ideal for applications that require high-speed data transmission and precise clock distribution. These include:

  • High-speed servers and networking equipment
  • Telecommunication infrastructure
  • Data acquisition systems
  • Test and measurement equipment
  • High-performance computing

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The MC100EL91DWG is manufactured in facilities that are certified to ISO 9001:2015 and ISO/TS 16949 standards, ensuring that each device meets ON Semiconductor's rigorous quality control measures.

In summary, the MC100EL91DWG from ON Semiconductor is a robust and reliable choice for designers who require a high-speed ECL Clock Driver capable of delivering exceptional performance in demanding applications. Its combination of speed, power efficiency, and packaging makes it a versatile component for next-generation digital systems.

You May Also Be Interested in

Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.7313
Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Lowest to $0.5914
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
Texas Instruments
IC XLATR DIFF ECL/PECL 8SOIC
Lowest to $8.5547
Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9928 $62.9496
16+ $7.3793 $118.0688
25+ $7.1483 $178.7075
34+ $6.9173 $235.1882
44+ $6.6875 $294.2500
58+ $5.9956 $347.7448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess