EN
  • EN
  • DE
  • IT

MC100ELT22

Part No MC100ELT22
Manufacturer ON Semiconductor
Description Dual TTL to Differential PECL Translator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1216662-MC100ELT22
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100ELT22 CAD Model

Description

The ON Semiconductor MC100ELT22 is a state-of-the-art dual differential PECL (Positive Emitter Coupled Logic) to TTL (Transistor-Transistor Logic) translator designed for high-speed signal conversion in advanced digital systems. This device is particularly well-suited for applications requiring fast and efficient translation of signaling protocols from PECL levels to TTL levels, enabling seamless integration of different logic families within a digital circuit.

Key Features

  • High Speed: The MC100ELT22 is capable of translating signals at a high frequency, making it an ideal choice for high-speed data transmission and clock distribution applications.
  • Dual Channels: Equipped with two independent channels, this device can simultaneously translate two differential PECL inputs to two TTL outputs, increasing the efficiency of data handling.
  • PECL to TTL Translation: Specifically designed to convert PECL logic levels to TTL logic levels, ensuring compatibility between different digital devices.
  • Power Supply: The device operates from a 5V power supply, which is common in TTL systems, simplifying power management within mixed logic environments.
  • Temperature Range: The MC100ELT22 is operational over a full industrial temperature range, making it suitable for various harsh environments.
  • Package Options: Available in multiple package options including SOIC and TSSOP, providing flexibility for different PCB layouts and space constraints.

Applications

The versatility and high performance of the MC100ELT22 make it an excellent choice for a variety of applications, including:

  • High-speed data communication systems
  • Signal conversion in mixed-logic environments
  • Clock distribution networks
  • Networking and telecommunication equipment
  • Computing interfaces and bus level translation

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability. The MC100ELT22 is manufactured to the highest standards, ensuring that it meets the rigorous demands of commercial and industrial applications. Users can trust ON Semiconductor's products for their critical system designs requiring robust and reliable signal translation solutions.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess