EN
  • EN
  • DE

MC100EP11DR2

Part No MC100EP11DR2
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLOCK BUFFER 1:2 3GHZ 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Type Fanout Buffer (Distribution)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MC100EP11
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634010-MC100EP11DR2
Ultra Librarian 3D Model Ultra Librarian MC100EP11DR2 CAD Model

Description

ON Semiconductor MC100EP11DR2 Product Overview

The ON Semiconductor MC100EP11DR2 is a high-performance, differential ECL/PECL clock driver designed for use in demanding applications that require precise clock distribution and timing. This versatile device is part of ON Semiconductor's 100EP series, which is renowned for its high-speed performance and low power consumption.

Featuring a differential ECL/PECL input and two differential ECL/PECL outputs, the MC100EP11DR2 is capable of operating at frequencies up to 3.2 GHz, making it suitable for high-speed communication systems, test equipment, and other applications where signal integrity is critical. The device is housed in a compact 8-pin SOIC package, which is ideal for space-constrained applications.

Key Features

  • High-Speed Performance: With a maximum frequency of 3.2 GHz, the MC100EP11DR2 ensures reliable operation in high-frequency environments.
  • Differential PECL/ECL Inputs and Outputs: The device supports differential signaling for improved noise immunity and signal integrity.
  • Low Skew: The MC100EP11DR2 offers low output-to-output skew, which is essential for maintaining timing accuracy across multiple signal paths.
  • Power Supply: It operates over a wide range of supply voltages from 3.0 V to 5.5 V, providing flexibility in various system designs.
  • Temperature Range: The device is operational over an extended temperature range, making it suitable for industrial and commercial applications.

Applications

The MC100EP11DR2 is designed for a wide array of applications, including but not limited to:

  • High-speed digital data transmission
  • Telecommunications and networking equipment
  • Automated test equipment (ATE)
  • High-frequency clock distribution networks
  • Servers and data centers

ON Semiconductor's MC100EP11DR2 is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its high-speed capabilities and robust feature set make it an excellent choice for engineers and designers looking to enhance the performance and efficiency of their systems.

You May Also Be Interested in

ON Semiconductor
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock IC
Lowest to $2.3948
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 LVDS 24QFN / Clock Fanout Buffer (Distribution), Translator IC 1:4 710 MHz 24-VFQFN Exposed Pad
Lowest to $14.5523
Renesas Electronics America
IC Clk Buf 1: 9 133.33MHZ 16SOIC
Lowest to $6.5292
Renesas Electronics America
IC Clk Buffer 1: 16 700MHZ 48TQFP
Lowest to $25.0254
Microchip Technology
IC CLK BUFFER 1:2 150MHZ 6DFN / Clock Fanout Buffer (Distribution) IC 1:2 150 MHz 6-UFDFN Exposed Pad
Lowest to $4.4046
Renesas Electronics America
IC Clk Buffer 2: 18 250MHZ 32TQFP
Lowest to $44.0667
Renesas Electronics America
IC Clk Buffer 1: 2 250MHZ 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
2:6 LVPECL BUFFER (1.25GHZ), 2:1 / Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 1.25 GHz 24-VFQFN Exposed Pad
Lowest to $4.3657
Renesas Electronics America
Clock Buffer 10-OUT 20-Pin SOIC Tube
Lowest to $7.5974

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7801 $58.3821
51+ $2.2811 $116.3361
79+ $2.2107 $174.6453
108+ $2.1391 $231.0228
140+ $2.0675 $289.4500
187+ $1.8538 $346.6606
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess