EN
  • EN
  • DE

MC100EP16DR2G

Part No MC100EP16DR2G
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC RCVR/DRVR 5V DIFF ECL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Logic Type Differential Receiver/Driver
Supply Voltage 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 041452-MC100EP16DR2G
Ultra Librarian 3D Model Ultra Librarian MC100EP16DR2G CAD Model

Description

ON Semiconductor MC100EP16DR2G: A High-Performance Differential Receiver

The MC100EP16DR2G is a state-of-the-art differential receiver designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is part of the 3.3V ECL high-speed series, which is renowned for delivering exceptional performance in demanding applications. The MC100EP16DR2G is specifically engineered to provide high-speed digital signal processing, making it an ideal choice for telecommunications, data communications, and high-speed computing systems.

Key Features

  • High-Speed Performance: The device boasts a typical propagation delay of 150ps, ensuring rapid signal processing and minimal latency in high-speed systems.
  • Differential Design: The differential inputs and outputs provide improved noise immunity and signal integrity, which is crucial for maintaining data integrity in noisy environments.
  • Power Supply: The MC100EP16DR2G operates from a 3.3V ±5% supply voltage, making it compatible with a wide range of system voltages.
  • Temperature Range: This device is designed to function reliably over an extended industrial temperature range of -40°C to +85°C, ensuring stable performance under varying environmental conditions.
  • Functional Compatibility: The receiver is fully compatible with MC10/100EPT16, LVPECL, CML, or LVDS logic levels, offering versatile interfacing options with different logic families.
  • Packaging: Supplied in an 8-pin SOIC package, the MC100EP16DR2G is compact and suitable for space-constrained applications.

Applications

The MC100EP16DR2G is particularly well-suited for use in high-speed data transmission systems where signal integrity and timing precision are paramount. Its applications span a wide range of industries, including:

  • Telecommunications infrastructure
  • High-speed data acquisition systems
  • Automated test equipment (ATE)
  • Networking equipment such as routers and switches
  • Servers and high-performance computing clusters

ON Semiconductor's MC100EP16DR2G is a testament to the company's commitment to providing high-quality, reliable components that meet the rigorous demands of modern electronic systems. With its high-speed capabilities, robust differential design, and compatibility with multiple logic levels, this differential receiver is an excellent choice for designers looking to enhance the performance and reliability of their digital systems.

You May Also Be Interested in

Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
ON Semiconductor
5V ECL Quint Differential Line Receiver | IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
Microchip Technology
5V/3.3V HIGH-SPEED DIFFERENTIAL RECEIVER | IC RCVR HS DIFF 5V/3.3V 8-MSOP
Lowest to $2.9383
ON Semiconductor
Hex Contact Bounce Eliminator | IC ELIMINATOR BOUNCE HEX 16SOIC
Lowest to $1.0082
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
ON Semiconductor
3.3 V AnyLevel Receiver to CML Driver/Translator with Input Hysteresis
Lowest to $11.4705

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4705 $57.3525
11+ $9.4117 $103.5287
17+ $9.1176 $154.9992
23+ $8.8235 $202.9405
30+ $8.5294 $255.8820
40+ $7.6470 $305.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,860 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess