EN
  • EN
  • DE

MC100EP195FAR2G

Part No MC100EP195FAR2G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Delay Lines
Description IC DELAY LN 1024TAP PROG 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Number of Taps/Steps 1024
Purpose Programmable
Delay to 1st Tap 2.2ns
Tap Increment 10ps
Available Total Delays 2.2ns to 12.2ns
Number of Independent Delays 1
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-LQFP (7x7)
Win Source Part Number 119639-MC100EP195FAR2G
Ultra Librarian 3D Model Ultra Librarian MC100EP195FAR2G CAD Model

Description

ON Semiconductor MC100EP195FAR2G Product Overview

The MC100EP195FAR2G is a high-performance, precision delay line integrated circuit designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is part of the ECLinPS MAX™ family, which is renowned for its exceptional speed and accuracy, making it an ideal choice for a wide array of timing, pulse shaping, and high-frequency applications.

Key Features

  • Technology: The MC100EP195FAR2G utilizes advanced silicon germanium (SiGe) technology, offering high-speed performance with reduced power consumption.
  • Adjustable Delay Times: It features programmable delay times which can be set through external control pins, providing designers with flexibility and precision in timing adjustments.
  • Frequency Range: The device is capable of operating at a frequency range that extends up to 3.0 GHz, making it suitable for the most demanding high-speed applications.
  • Voltage Supply: The MC100EP195FAR2G operates from a nominal −4.2 V to −5.5 V power supply, ensuring compatibility with standard ECL power levels.
  • Temperature Range: It is designed to perform reliably over an industrial temperature range of −40°C to +85°C, ensuring stability and functionality in various environments.

Applications

The versatility of the MC100EP195FAR2G makes it suitable for a broad spectrum of applications, including but not limited to:

  • Automated Test Equipment (ATE)
  • High-speed data communication systems
  • Phase-locked loops (PLLs)
  • Pulse and signal generation circuits
  • Timing circuits in digital systems

Package and Quality

ON Semiconductor's MC100EP195FAR2G comes in a compact, surface-mount 32-lead LQFP package, which is conducive to space-constrained applications. The device meets stringent quality standards, ensuring reliable performance and longevity. Whether you're developing advanced communication systems or precision timing solutions, the MC100EP195FAR2G is engineered to meet your high-speed circuit design requirements with efficiency and precision.

You May Also Be Interested in

Maxim Integrated
DELAY LINE 35TAP 30NS 8-SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 250NS 14DIP
Lowest to $3.0261
Maxim Integrated
IC DELAY LINE 5TAP 40NS 8SOIC
Lowest to $6.0469
Maxim Integrated
IC DELAY LINE 5TAP 30NS 8SOIC
Need more? Email Us
Maxim Integrated
DELAY PROG 8-BIT 0.50NS 16-DIP
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.7574
Maxim Integrated
IC DELAY LINE 5TAP 60NS 16SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 150NS 16SOIC
Lowest to $6.4830

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4465 $67.2325
11+ $11.0337 $121.3707
17+ $10.6884 $181.7028
23+ $10.3442 $237.9166
29+ $9.9988 $289.9652
39+ $8.9651 $349.6389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,095 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess