EN
  • EN
  • DE

MC100EP40

Part No MC100EP40
Manufacturer ON Semiconductor
Description 3.3V / 5V ECL Differential Phase-Frequency Detector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1216753-MC100EP40
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100EP40 CAD Model

Description

ON Semiconductor MC100EP40: High-Speed Differential Receiver

The ON Semiconductor MC100EP40 is a precision, high-speed differential receiver designed to meet the stringent requirements of communication and data processing applications. This device is part of ON Semiconductor's EP series, which is renowned for its high-performance ECL (Emitter Coupled Logic) integrated circuits.

The MC100EP40 operates with a differential input, which allows for reduced noise and improved signal integrity over single-ended designs. This feature makes it an excellent choice for receiving high-speed signals in noisy environments. The device is capable of handling clock rates and data rates up to 3.2 GHz and 5 Gb/s, respectively, making it suitable for a wide range of high-speed applications, including but not limited to gigabit Ethernet, fiber optic receivers, and high-speed serial links.

The receiver boasts an internal 75 kΩ input pulldown resistor and a VBB output for single-ended use or DC biasing multiple AC-coupled inputs. The MC100EP40's differential input includes a pair of signal lines marked as D and Dbar (D and /D). The device's output Q is high only when D is greater than Dbar. This configuration ensures that the output is stable and less susceptible to common-mode noise.

Manufactured using ON Semiconductor's advanced 5 V ECL process, the MC100EP40 offers excellent performance across a wide temperature range (-40°C to +85°C). It is available in a compact 8-lead SOIC package, making it easy to integrate into space-constrained designs. The device also features a fully differential design, PECL mode operating range (VCC = 3.0 V to 5.5 V, VEE = 0 V), and NECL mode operating range (VCC = 0 V, VEE = -3.0 V to -5.5 V), providing designers with flexibility in power supply selection.

With a typical propagation delay of just 150 ps and a rise and fall time of 100 ps, the MC100EP40 is one of the fastest differential receivers available on the market. This makes it an essential component for systems that demand high-speed data transmission and precise timing.

In summary, the ON Semiconductor MC100EP40 differential receiver is an exceptional choice for engineers looking to enhance system performance with a reliable, high-speed data reception solution.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1270 $60.5080
10+ $12.4128 $124.1280
15+ $12.0247 $180.3705
20+ $11.6366 $232.7320
26+ $11.2485 $292.4610
35+ $10.0855 $352.9925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess