EN
  • EN
  • DE

MC100EP56DTG

Part No MC100EP56DTG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX DUAL 2:1 5V DIFF 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Type Differential Digital Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage - Operating ±3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 207762-MC100EP56DTG
Ultra Librarian 3D Model Ultra Librarian MC100EP56DTG CAD Model

Description

The MC100EP56DTG is a high-performance differential ECLinPS Plus™ D Flip-Flop designed by ON Semiconductor, a leading name in the field of power and signal management. This advanced component is engineered to cater to the demanding requirements of communication, computing, and industrial applications where precise timing, high frequency, and reliability are of paramount importance.

Key Features

  • High-Speed Performance: The MC100EP56DTG operates with a maximum frequency of 3.0 GHz, making it ideal for high-speed data processing and communication systems.
  • Differential Design: This D Flip-Flop features a differential input and output, providing improved noise immunity and allowing for the use in environments with high levels of electrical interference.
  • Positive ECL Logic Levels: It uses positive emitter-coupled logic (PECL) levels, ensuring compatibility with other ECL devices and ease of integration into existing systems.
  • Functionality: The device includes features like a differential clock input and a differential data input, as well as a differential Q and Q bar output, offering flexibility in various circuit configurations.
  • Power Supply: The MC100EP56DTG operates with a supply voltage of −4.2 V to −5.5 V, which is typical for ECL circuits.
  • Temperature Range: It is designed to function within an extended temperature range of −40°C to +85°C, ensuring reliable operation under varying environmental conditions.
  • Package: The device comes in a Pb-free, surface-mount TSSOP-8 package, which is suitable for automated assembly processes and space-constrained applications.

Applications

The MC100EP56DTG is versatile and can be utilized in a broad range of applications. It is particularly well-suited for high-speed digital data processing, clock distribution networks, telecommunications, and any systems requiring precise edge-triggered flip-flop functionality.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC100EP56DTG is manufactured under stringent quality control standards, ensuring it meets the reliability expectations for industrial and commercial use.

You May Also Be Interested in

Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0575 $70.2875
11+ $11.5350 $126.8850
16+ $11.1735 $178.7760
22+ $10.8131 $237.8882
28+ $10.4528 $292.6784
37+ $9.3717 $346.7529
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess