EN
  • EN
  • DE

MC100H601

Part No MC100H601
Manufacturer ON Semiconductor
Description 9-Bit ECL to TTL Translator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1216815-MC100H601
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100H601 CAD Model

Description

ON Semiconductor MC100H601 - High-Speed Logic Gate

The ON Semiconductor MC100H601 is a high-speed logic gate designed to meet the demanding requirements of fast communication and computing environments. This device is part of ON Semiconductor's 100H family, known for its robust performance and reliability in high-speed applications.

Key Features:

  • Technology: The MC100H601 is built on advanced ECL (Emitter Coupled Logic) technology, which enables it to operate at exceptionally high speeds with reduced power consumption and heat generation.
  • Speed: With propagation delays typically less than 500ps, this device is optimized for high-speed signal processing, ensuring minimal latency in critical paths of digital systems.
  • Power Supply: The device operates on a standard -5.2V power supply, providing compatibility with other ECL logic family components and systems.
  • I/O Flexibility: It features differential inputs and outputs, offering excellent noise immunity and allowing for the use of both single-ended and differential signals.
  • Temperature Range: The MC100H601 is designed to operate over a wide temperature range, making it suitable for use in various industrial and commercial applications.
  • Packaging: Available in a 16-lead SOIC package, the device is compact and suitable for space-constrained applications.

Applications:

The MC100H601 is ideal for use in a variety of high-speed digital applications, including:

  • Telecommunications equipment
  • High-speed data transfer systems
  • Computing and data processing
  • Automated test equipment
  • Signal conditioning and clock distribution

Quality and Reliability:

ON Semiconductor is committed to delivering high-quality products. The MC100H601 is subjected to rigorous testing and quality control procedures, ensuring that it meets the stringent standards required for high-speed logic applications. With its combination of speed, power efficiency, and durability, the MC100H601 from ON Semiconductor is an excellent choice for designers looking to enhance the performance of their digital systems.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9725 $65.8350
13+ $9.0032 $117.0416
20+ $8.7226 $174.4520
28+ $8.4407 $236.3396
36+ $8.1589 $293.7204
48+ $7.3158 $351.1584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess