EN
  • EN
  • DE

MC100LVE111FNG

Part No MC100LVE111FNG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:9 1.5GHZ 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input ECL, PECL
Output ECL, PECL
Maximum Input Frequency 1.5GHz
Supply Voltage - Operating 3 V to 3.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 022501-MC100LVE111FNG
Ultra Librarian 3D Model Ultra Librarian MC100LVE111FNG CAD Model

Description

ON Semiconductor MC100LVE111FNG: A High-Performance Clock Fanout Buffer

The MC100LVE111FNG is a quintessential component from ON Semiconductor, designed to address the need for high-speed signal distribution and clock fanout in advanced electronic systems. This device is part of ON Semiconductor's high-performance ECL (Emitter Coupled Logic) product family, ensuring reliable operation even in demanding conditions.

Key Features:

  • Technology: The MC100LVE111FNG is built on advanced ECL technology, which is renowned for its high-speed performance and minimal propagation delay characteristics.
  • Configuration: This device features a 1:9 differential clock driver configuration, making it ideal for distributing a single clock input to multiple destinations without compromising signal integrity.
  • Speed: With a maximum frequency exceeding 3.0 GHz, the MC100LVE111FNG is capable of handling high-speed clock signals, which is crucial for modern digital systems requiring swift and precise timing.
  • Power Supply: It operates with a standard –3.3V power supply, providing compatibility with a wide range of digital systems and ensuring ease of integration.
  • Package: Encased in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, the MC100LVE111FNG is designed for optimal thermal performance and space-saving on the PCB.
  • Output Enable (OE) Feature: The inclusion of an OE function allows for greater control over the output states, enabling the user to put the outputs into a high impedance state when not in use or during system maintenance.

Applications:

The MC100LVE111FNG is versatile and can be employed in a variety of applications. It is particularly well-suited for:

  • High-speed digital systems where precise clock distribution is critical.
  • Telecommunications and networking equipment, including routers, switches, and base stations.
  • Test and measurement equipment that demands accurate timing for diagnostics and analysis.
  • Server farms and data centers that require synchronized operations across multiple processors and systems.

ON Semiconductor's commitment to quality and performance is evident in the MC100LVE111FNG clock fanout buffer. It is a testament to their expertise in producing components that not only meet but exceed the requirements of high-speed digital applications. With its robust design and advanced features, the MC100LVE111FNG is a smart choice for engineers looking to enhance the performance and reliability of their clock distribution networks.

You May Also Be Interested in

Renesas Electronics America
IC Clk Buf 1: 9 133.33MHZ 16SOIC
Lowest to $6.5292
ON Semiconductor
IC CLK BUFFER 1:4 8.5GHZ 16QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 1:4 8.5 GHz 16-VFQFN Exposed Pad
Lowest to $39.5865
Microchip Technology
IC MULTIPLEXER 1 X 2:1 32MLF / Multiplexer 1 x 2:1 32-QFN (5x5)
Lowest to $14.5523
Skyworks Solutions Inc.
IC TRANSLATOR BUFF/LEVEL 44QFN / Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:10 1.25 GHz 44-VFQFN Exposed Pad
Lowest to $43.6568
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 2: 6 1GHZ 28VFQFPN
Lowest to $17.6576
Diodes Incorporated
IC CLK BUFFER 1:2 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 250 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.3025
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 LVDS 24QFN / Clock Fanout Buffer (Distribution), Translator IC 1:4 710 MHz 24-VFQFN Exposed Pad
Lowest to $14.5523
Renesas Electronics America
IC Clk Buffer 2: 10 2.5GHZ 32TQFP
Lowest to $9.6525

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess