EN
  • EN
  • DE

MC100LVE222FA

Part No MC100LVE222FA
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFF DVDR MUX 2:15 52LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr ON Semiconductor
Series *
Package Tray
Product Status Obsolete
Type Fanout Buffer (Distribution), Divider, Multiplexer
Mounting Type Surface Mount
Package / Case 52-LQFP
Supplier Device Package 52-LQFP (10x10)
Base Product Number MC100LV
Standard Package 160 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634147-MC100LVE222FA
Ultra Librarian 3D Model Ultra Librarian MC100LVE222FA CAD Model

Description

The MC100LVE222FA is a state-of-the-art clock driver integrated circuit produced by ON Semiconductor, a renowned leader in the semiconductor industry. Designed to meet the stringent demands of high-speed data communication systems, this device is a perfect fit for applications requiring precise clock distribution and timing.

Key Features

  • High Speed: With its capability to operate at high frequencies, the MC100LVE222FA ensures that your system can handle fast data rates, making it suitable for advanced telecommunications and computing applications.
  • Dual Differential PECL Outputs: The presence of two differential PECL (Positive Emitter-Coupled Logic) outputs provides the flexibility to drive multiple lines, offering robust signal integrity even in electrically noisy environments.
  • Low Skew: The low output-to-output skew feature minimizes timing discrepancies between signals, which is critical for maintaining data coherence and synchronization across different parts of your system.
  • Extended Temperature Range: This device is designed to operate effectively over a broad temperature range, ensuring reliable performance in various operating conditions.

Applications

The MC100LVE222FA is versatile and can be used in a wide array of applications, including but not limited to:

  • High-speed networking equipment such as routers, switches, and hubs
  • Telecommunications infrastructure like base stations and signal processing equipment
  • Server farms and data centers requiring precise clock distribution for synchronization
  • High-performance computing and data storage systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC100LVE222FA is manufactured with this commitment in mind, ensuring that it meets the rigorous standards required for industrial and commercial applications. With its robust design and manufacturing process, this clock driver is built to deliver consistent performance and longevity.

Conclusion

The MC100LVE222FA from ON Semiconductor is an exemplary clock driver that offers a blend of high-speed operation, low skew, and dual differential outputs. Its reliability and versatility make it an ideal choice for designers looking to enhance the performance and integrity of their high-speed communication systems.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Lowest to $5.7099
National Semiconductor (TI)
IC Clock Driver Dual 5MHZ 8-SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC TRANSLATOR BUFF/LEVEL 44QFN / Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:10 1.25 GHz 44-VFQFN Exposed Pad
Lowest to $43.6568
Analog Devices Inc.
IC CLOCK BUFFER 2:8 3.5GHZ 40QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 3.5 GHz 28-VFQFN Exposed Pad
Lowest to $59.7237
Renesas Electronics America
Clock Buffer 10-OUT 20-Pin SOIC Tube
Lowest to $7.5974
Renesas Electronics America
IC Clk Buffer 2: 18 250MHZ 32TQFP
Lowest to $44.0667
Microchip Technology
IC CLK BUFFER 1:1 266MHZ 8SOIC / Clock Buffer/Driver IC 1:1 266 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $15.6410
Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1582 $61.5820
23+ $5.0528 $116.2144
36+ $4.8949 $176.2164
49+ $4.7370 $232.1130
64+ $4.5791 $293.0624
85+ $4.1055 $348.9675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess