EN
  • EN
  • DE
  • IT

MC100LVEL13

Part No MC100LVEL13
Manufacturer ON Semiconductor
Description Dual 1:3 Fanout Buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1216848-MC100LVEL13
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100LVEL13 CAD Model

Description

Product Overview: MC100LVEL13 Clock Divider from ON Semiconductor

The MC100LVEL13 from ON Semiconductor is a high-performance clock divider that is designed to meet the needs of advanced digital systems. This device is a part of ON Semiconductor's 3.3V ECL series, which is renowned for its high-speed integrated circuits. The MC100LVEL13 is capable of dividing a frequency by two, four, or eight, which makes it highly versatile for various applications.

Key Features

  • High Speed: With propagation delays as low as 250ps, the MC100LVEL13 is able to handle high-frequency clock signals with ease, ensuring minimal latency in your system.
  • Flexible Division Factor: Users can select division ratios of ÷2, ÷4, or ÷8, allowing for a wide range of frequency configurations to suit different design requirements.
  • Differential ECL Outputs: The device features differential ECL outputs, providing improved noise immunity and signal integrity over single-ended outputs.
  • Power Supply: It operates with a 3.3V power supply, which is compatible with modern low-voltage systems, reducing power consumption and heat generation.
  • Temperature Range: The MC100LVEL13 is designed to function over an extended industrial temperature range, making it suitable for demanding environments.

Applications

The MC100LVEL13 is ideal for use in a variety of applications, including but not limited to:

  • Synchronous Clock Dividing
  • High-Frequency Clock Distribution Networks
  • Digital Data Systems
  • Telecommunications
  • Automated Test Equipment

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC100LVEL13 is manufactured under strict quality control measures to ensure reliability and performance in critical applications. Its robust design is intended to provide long-term stability and consistent operation.

Conclusion

The MC100LVEL13 clock divider from ON Semiconductor is a versatile and reliable solution for your high-speed clock management needs. Its ability to operate at low voltages and provide flexible division ratios, along with its robust design, makes it an excellent choice for a wide range of digital applications.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.7000 $116.7000
2+ $112.9347 $225.8694
3+ $109.1706 $327.5118
4+ $97.8770 $391.5080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess