EN
  • EN
  • DE

MC100LVEL14

Part No MC100LVEL14
Manufacturer ON Semiconductor
Description 1:5 Clock Distribution Chip
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1216850-MC100LVEL14
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Clock & Timing
Ultra Librarian 3D Model Ultra Librarian MC100LVEL14 CAD Model

Description

The ON Semiconductor MC100LVEL14 is a high-performance clock distribution chip designed for precision time-keeping and signal synchronization tasks in advanced electronic systems. This device is part of ON Semiconductor's high-speed integrated circuit range, offering low skew, high bandwidth, and a wide operating temperature range.

Key Features

  • Multiple Outputs: The MC100LVEL14 features five low skew outputs, ensuring synchronous signal distribution across multiple paths.
  • High-Speed Operation: With a maximum frequency of over 2 GHz, this device is suitable for high-speed applications requiring rapid signal processing.
  • Low Voltage ECL (Emitter Coupled Logic): The chip operates with a 5V power supply, compatible with ECL logic levels, for integration with existing ECL systems.
  • Temperature Range: The device is designed to function over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.
  • Differential ECL Inputs: It includes two differential ECL clock inputs for redundant clocking or for use in applications requiring a selectable frequency source.

Applications

The MC100LVEL14 is ideal for use in a variety of applications, including:

  • Clock distribution in high-speed digital systems
  • Telecommunications and networking equipment
  • Server and data center infrastructure
  • Test and measurement equipment
  • Signal synchronization in broadcast video systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC100LVEL14 is built to meet the stringent requirements of the electronics industry. It is available in a 20-lead PLCC (Plastic Leaded Chip Carrier) package, which is ideal for surface mount technology and provides a compact footprint on printed circuit boards.

Ordering and Product Information

To acquire the MC100LVEL14 or to obtain more information, including pricing, datasheets, and technical support, customers can visit the ON Semiconductor website or contact an authorized distributor. The company's global network ensures prompt delivery and comprehensive customer service.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess