EN
  • EN
  • DE

TLV320DAC23IRHD

Part No TLV320DAC23IRHD
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description STEREO AUDIO D/A CONVERTER, 8-TO 96KHZ WITH INTERGRATED HEADPHONE AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type DAC, Audio
Resolution (Bits) 24 b
Sampling Rate 8k ~ 96k
Data Interface I2S, SPI
Voltage Supply Source Analog and Digital
Operating Supply Voltage 1.5V, 3.3V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-VFQFN Exposed Pad
Manufacturer Package 28-VQFN (5x5)
Win Source Part Number 1270395-TLV320DAC23IRHD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLV320
Introduction Date October 01, 2004
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLV320DAC23IRHD CAD Model

Description

The TLV320DAC23IRHD, manufactured by Texas Instruments, is a high-performance audio Digital-to-Analog Converter (DAC) designed to deliver exceptional sound quality in a wide range of applications. This integrated circuit is part of Texas Instruments' extensive audio IC portfolio and is specifically engineered to meet the demands of portable digital audio systems.

Key Features

  • High-Quality Audio Output: The DAC supports 24-bit resolution and has a dynamic range of 100 dB, ensuring crisp and clear audio reproduction.
  • Low Power Consumption: With a focus on power efficiency, the TLV320DAC23IRHD is ideal for battery-powered devices, helping to extend battery life without sacrificing audio quality.
  • Integrated Headphone Amplifier: The device includes a built-in headphone amplifier with a DirectPath™ output, which eliminates the need for DC-blocking capacitors and reduces the overall component count.
  • Flexible Sampling Rates: It supports multiple standard audio sampling rates, making it versatile for various digital audio formats.
  • Programmable Audio Data Interface: The interface can be configured to I²S, left-justified, or right-justified formats, providing compatibility with a range of digital audio sources and processors.

Applications

The TLV320DAC23IRHD is suitable for a variety of applications, including:

  • Portable Audio Players
  • Smartphones and Tablets
  • Portable Gaming Devices
  • Digital Audio Accessories
  • USB Audio Systems

Package and Quality

The TLV320DAC23IRHD comes in a compact QFN (Quad Flat No-leads) package, which is ideal for space-constrained applications. Texas Instruments ensures high standards of quality and reliability for the TLV320DAC23IRHD, making it a trusted choice for designers and manufacturers in the audio industry.

Conclusion

With its combination of high-quality audio performance, low power consumption, and versatile interface options, the TLV320DAC23IRHD from Texas Instruments stands out as a top choice for any audio system designer seeking to enhance their product with superior sound capabilities. Its integration of advanced features in a small package makes it a smart and efficient solution for the next generation of portable audio devices.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6301 $51.7806
15+ $7.0812 $106.2180
22+ $6.8599 $150.9178
31+ $6.6386 $205.7966
39+ $6.4173 $250.2747
53+ $5.7534 $304.9302
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess