EN
  • EN
  • DE

MC100LVEL39DWR2G

Part No MC100LVEL39DWR2G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GEN ECL 2:4 4/6 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Clock Generator
PLL No
Input LVDS, NECL, PECL
Output ECL
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 1GHz
Supply Voltage - Operating 3 V to 3.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 132691-MC100LVEL39DWR2G
Ultra Librarian 3D Model Ultra Librarian MC100LVEL39DWR2G CAD Model

Description

The MC100LVEL39DWR2G from ON Semiconductor is a high-performance, dual-modulus prescaler fabricated using advanced silicon-germanium (SiGe) BiCMOS technology. This component is part of ON Semiconductor's MC100 series, which is renowned for its high-speed and low-power operation, making it an ideal choice for a wide range of applications in telecommunications, networking, and digital systems that require frequency division.

Key Features

  • Frequency Division: The MC100LVEL39DWR2G operates as a ÷4/÷5 or ÷8/÷10 dual-modulus prescaler, allowing for flexible frequency division options within circuit designs.
  • Technology: It is built on SiGe BiCMOS technology, which combines the high-speed capabilities of bipolar transistors with the advantages of CMOS technology, resulting in superior performance in terms of speed and power consumption.
  • Power Supply: The device is designed to operate with a single 3.3V power supply, which is common in digital systems, simplifying power management and integration into existing designs.
  • Package: Housed in a 20-SOIC wide body surface-mount package, the MC100LVEL39DWR2G is compact and suitable for space-constrained applications.
  • Temperature Range: It is specified for operation over the full industrial temperature range of -40°C to +85°C, ensuring reliable performance in diverse environments.
  • Output Frequency: The device can handle output frequencies up to 2.5 GHz, allowing it to be used in high-frequency applications.
  • Functionality: The prescaler features a fully differential system, which minimizes the likelihood of common-mode noise and enhances signal integrity.

Applications

The MC100LVEL39DWR2G is suitable for a variety of applications, including but not limited to:

  • PLL (Phase-Locked Loop) circuits
  • Frequency synthesizers
  • Wireless communication systems
  • Networking equipment such as routers and switches
  • Test and measurement equipment

ON Semiconductor's commitment to providing robust and reliable components is evident in the MC100LVEL39DWR2G, making it a go-to choice for designers seeking a dual-modulus prescaler with high performance and versatility.

You May Also Be Interested in

Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess