EN
  • EN
  • DE

MC100LVEL40DWR2G

Part No MC100LVEL40DWR2G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC DETECT PHASE-FREQ ECL 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Phase Frequency Detector
PLL No
Input CML, LVDS, NECL, PECL
Output ECL
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 250MHz
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 125124-MC100LVEL40DWR2G
Ultra Librarian 3D Model Ultra Librarian MC100LVEL40DWR2G CAD Model

Description

The ON Semiconductor MC100LVEL40DWR2G is a high-performance, 2.5V ECL ÷4, ÷5 Clock Generation Chip that serves as a critical component in advanced electronic systems. Designed to provide precise clock distribution and frequency division, this clock buffer is an ideal solution for applications requiring low skew and minimal jitter.

Key Features

  • Voltage Operation: The device operates at a core voltage of 2.5V, ensuring compatibility with low-voltage systems and contributing to reduced power consumption.
  • Frequency Division: It supports both ÷4 and ÷5 division options, allowing for flexible frequency management in complex timing architectures.
  • High Speed: With its ability to handle high-frequency signals, the MC100LVEL40DWR2G is suitable for high-speed communication and processing applications.
  • Low Skew: The device is engineered to provide extremely low skew outputs, which is crucial for maintaining signal integrity and synchronization across multiple components.
  • Temperature Range: It operates over a broad temperature range, making it suitable for industrial and automotive applications that demand high reliability under varying environmental conditions.
  • Packaging: The clock buffer comes in a 20-SOIC (0.295", 7.50mm Width) package, which is widely used and easily integrated into various circuit designs.

Applications

The MC100LVEL40DWR2G is designed for use in a diverse range of applications, including but not limited to:

  • High-speed digital systems
  • Telecommunications and networking equipment
  • Signal processing units
  • Automated test equipment
  • Industrial control systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC100LVEL40DWR2G is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it meets the stringent requirements of professional and industrial environments.

Ordering Information

The product is available with the orderable part number MC100LVEL40DWR2G. For detailed specifications and purchasing options, customers are encouraged to visit the ON Semiconductor website or contact their local sales representative.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9433 $54.7165
12+ $8.9792 $107.7504
18+ $8.6986 $156.5748
24+ $8.4180 $202.0320
31+ $8.1374 $252.2594
42+ $7.2956 $306.4152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess