EN
  • EN
  • DE

MC100LVEL51

Part No MC100LVEL51
Manufacturer ON Semiconductor
Description Differential Clock D Flip-Flop
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1216877-MC100LVEL51
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100LVEL51 CAD Model

Description

ON Semiconductor MC100LVEL51 - Differential Clock D Flip-Flop

The ON Semiconductor MC100LVEL51 is a high-performance differential clock D flip-flop designed for use in applications requiring precise timing and high-frequency data manipulation. This device is part of ON Semiconductor's 100EL series, which is renowned for its high-speed integrated circuits that operate with low voltage ECL logic levels.

Key Features:

  • High Speed: The MC100LVEL51 boasts a propagation delay of typically 1.2 ns, ensuring rapid signal processing for critical timing applications.
  • Differential Inputs: With LVPECL differential inputs, the device provides excellent noise immunity and the ability to receive small swing (350 mV) differential signals.
  • 3.3V Power Supply: The device operates on a 3.3V power supply, making it compatible with modern low-voltage systems.
  • Asynchronous Reset: An asynchronous reset pin is included, allowing the flip-flop to be cleared independently of the clock signal for immediate response to system-level events.
  • Extended Temperature Range: The flip-flop is designed to operate over an extended temperature range, making it suitable for industrial applications.
  • Functionality: The device can function as a positive edge-triggered D flip-flop or as a differential data and clock D flip-flop.
  • Package Options: Available in a variety of packages including SOIC, TSSOP, and PQFP to fit different mounting and space requirements.

Applications:

The MC100LVEL51 is ideal for a wide range of applications in the telecommunications, networking, and data processing fields. Its high-speed performance and differential inputs make it suitable for functions such as clock distribution, frequency synthesis, and data path storage where signal integrity and timing precision are critical.

Quality and Reliability:

ON Semiconductor is committed to providing high-quality products. The MC100LVEL51 is manufactured under strict quality control standards, ensuring high reliability and performance consistency for the demanding requirements of electronic systems.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,610 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess