EN
  • EN
  • DE

MC100LVEL51DTR2

Part No MC100LVEL51DTR2
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description 3.3V ECL Differential Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Function Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 2.8GHz
Trigger Type Positive, Negative
Supply Voltage (V) -3V ~ -3.8V
Current - Quiescent (Iq) 35mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Family Part Number 100LVEL51
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 1216880-MC100LVEL51DTR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100LVEL51DTR2 CAD Model

Description

The MC100LVEL51DTR2 is a high-performance 2:1 multiplexer from ON Semiconductor, designed for use in signal processing applications that require precise timing and high-speed data handling. This device is a member of the ECLinPS MAX™ family, which is renowned for its high-speed integrated circuits that operate with low power consumption and reduced noise levels.

Key Features

  • Differential 2:1 Multiplexer: The MC100LVEL51DTR2 offers a differential 2:1 multiplexer with differential outputs, providing the ability to switch between two high-speed ECL-level signals with minimal skew and phase error.
  • High-Speed Performance: With a typical propagation delay of just 270 ps and a maximum frequency of 2 GHz, this device is optimized for rapid signal processing and is ideal for high-speed communication systems.
  • PECL Mode Operating Range: The device operates with a VCC supply of 3.3V ± 10% and features a wide PECL mode operating range, ensuring compatibility with various logic levels and system requirements.
  • Temperature Range: The MC100LVEL51DTR2 is designed to perform reliably over an industrial temperature range of -40°C to +85°C, making it suitable for use in harsh operating environments.
  • Surface-Mount Package: Supplied in a TSSOP-8 package, this component is suitable for surface-mount technology (SMT), facilitating efficient manufacturing and assembly processes.

Applications

The MC100LVEL51DTR2 is versatile and can be used in a variety of applications, including but not limited to:

  • High-speed data transmission systems
  • Telecommunications and networking equipment
  • Signal routing and clock distribution networks
  • Automated test equipment (ATE)
  • Precision data acquisition systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC100LVEL51DTR2 is manufactured under strict quality control standards and is subjected to rigorous testing to ensure performance and reliability. This commitment to quality makes ON Semiconductor's ECLinPS MAX™ family the go-to choice for designers looking for dependable high-speed integrated circuits.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6515
ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $1.7588
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.2814
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOP
Need more? Email Us
Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.5047
Texas Instruments
IC D-TYPE POS TRG DUAL 14DIP
Lowest to $1.7918
Texas Instruments
IC JK TYPE NEG TRG DUAL 14SOIC
Lowest to $0.2592
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.7409

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,644 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess