EN
  • EN
  • DE

MC100LVEL56

Part No MC100LVEL56
Manufacturer ON Semiconductor
Description Dual Differential 2:1 Multiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1216881-MC100LVEL56
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Signal Processing, Communications & Networking, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MC100LVEL56 CAD Model

Description

The ON Semiconductor MC100LVEL56 is a high-performance dual differential 2:1 multiplexer designed for use in communication and data processing applications. This device is part of ON Semiconductor's line of products that are known for their reliability and cutting-edge technology. The MC100LVEL56 is engineered to address the needs of systems that require high-speed data routing and switching capabilities.

Key Features

  • High Bandwidth: The MC100LVEL56 offers a significant bandwidth that ensures minimal signal degradation, making it suitable for high-speed data transmission.
  • Low Power Consumption: Designed with power efficiency in mind, this multiplexer operates with a low power consumption, reducing the thermal footprint and saving energy costs.
  • Differential Design: The differential inputs and outputs provide improved noise immunity and allow for the use of longer cable runs without compromising signal integrity.
  • PECL Mode: It operates in PECL (Positive Emitter-Coupled Logic) mode, which is known for its high-speed and low-noise characteristics.
  • Multiple Supply Voltages: The device supports multiple supply voltages, including the standard 5.0 V and 3.3 V, providing flexibility in various system designs.
  • Industrial Temperature Range: The MC100LVEL56 is designed to operate within an industrial temperature range, ensuring reliable performance under extreme conditions.

Applications

The MC100LVEL56 is ideally suited for a wide range of applications, including but not limited to:

  • High-speed data transmission systems
  • Networking and telecommunication equipment
  • Signal routing in test and measurement instruments
  • Automated test equipment (ATE)
  • High-speed computer servers and data centers

Product Specifications

The MC100LVEL56 is packaged in a 20-lead SOIC package, providing a compact footprint for space-constrained applications. The device also features a fully differential architecture, with a maximum propagation delay of 250 ps and a typical rise and fall time of 75 ps, ensuring rapid switching between high-speed differential signals.

With its robust design and advanced specifications, the ON Semiconductor MC100LVEL56 is a versatile and reliable choice for designers looking to enhance their system's performance with a high-speed, low-power multiplexer.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.5070 $63.0420
14+ $8.6209 $120.6926
21+ $8.3518 $175.3878
29+ $8.0815 $234.3635
37+ $7.8124 $289.0588
50+ $7.0051 $350.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess