EN
  • EN
  • DE

LT3957AIUHE#PBF

Part No LT3957AIUHE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULTI CONFG ADJ 5A 36QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tube
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Boost, Cuk, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Maximum Input Voltage 40V
Voltage - Output (Min/Fixed) 1.6V
Maximum Output Voltage 40V (Switch)
Current - Output 5A (Switch)
Frequency - Switching 100kHz ~ 1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 36-WFQFN, 28 Leads, Exposed Pad
Supplier Device Package 36-QFN (5x6)
Part Number Series LT3957
Manufacturer Pack Quantity 61
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814480-LT3957AIUHE#PBF
Ultra Librarian 3D Model Ultra Librarian LT3957AIUHE#PBF CAD Model

Description

Product Overview: LT3957AIUHE#PBF

The LT3957AIUHE#PBF is a versatile and high-performance DC/DC converter integrated circuit from Linear Technology, designed for various applications such as automotive, industrial, and portable devices. It is a step-up converter that can also be configured to work in SEPIC or boost/inverting configurations, offering flexibility for designers to meet the requirements of different voltage supply scenarios.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 3V to 40V, making it suitable for use with a wide array of power sources, including single-cell Li-Ion batteries and automotive inputs.
  • Adjustable Output Voltage: The output voltage can be set to a value between 2.5V and 40V, which provides a broad range to power various electronic components and systems.
  • High Efficiency: With its high-efficiency design, the LT3957AIUHE#PBF ensures minimal power loss during conversion, which is critical for battery-powered and energy-sensitive applications.
  • Robust Thermal Performance: Housed in a QFN package, the product is designed to offer excellent thermal performance, ensuring reliability even under high power operation or elevated ambient temperatures.
  • Integrated Fault Protection: The chip includes features such as overvoltage protection, overcurrent protection, and thermal shutdown, safeguarding the device and the system against a range of fault conditions.
  • Flexible Frequency Synchronization: With a synchronization range of 250kHz to 2.2MHz, the LT3957AIUHE#PBF allows for optimization of efficiency and component size based on the application's specific needs.

Applications

The LT3957AIUHE#PBF is ideal for a variety of applications that require efficient power conversion and control. These include:

  • Automotive and Transportation Systems
  • Industrial Power Supplies
  • LED Drivers and Backlighting
  • Battery-Powered Equipment
  • Positive or Negative Output Voltage Regulators

Conclusion

With its robust design, wide input voltage range, and flexible configuration options, the LT3957AIUHE#PBF from Linear Technology is a highly adaptable solution that meets the needs of a diverse range of high-performance power conversion applications. Its integrated protection features and thermal efficiency make it a reliable choice for systems where durability and reliability are paramount.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6125 $53.0625
12+ $8.7077 $104.4924
18+ $8.4356 $151.8408
25+ $8.1635 $204.0875
32+ $7.8914 $252.5248
43+ $7.0750 $304.2250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess