EN
  • EN
  • DE

MC100LVEL59DWR2G

Part No MC100LVEL59DWR2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX TRIPLE 2:1 ECL 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage - Operating ±3 V to 3.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 005172-MC100LVEL59DWR2G
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian MC100LVEL59DWR2G CAD Model

Description

ON Semiconductor MC100LVEL59DWR2G Product Overview

The MC100LVEL59DWR2G is a high-performance, 2:1 multiplexer from ON Semiconductor, designed to meet the demanding needs of high-speed signal processing. This device is a part of the ECLinPS Lite™ family, which is known for its low power consumption and high-speed operation. The MC100LVEL59DWR2G is ideal for applications requiring the selection or routing of high-speed differential signals.

Key Features

  • High-Speed Performance: The device is capable of handling data rates up to 3.3 GHz, making it suitable for high-speed data transmission and signal processing applications.
  • Low Power Consumption: It operates with a minimal power draw, which is crucial for energy-sensitive designs, contributing to overall system efficiency.
  • Differential Inputs and Outputs: The MC100LVEL59DWR2G features differential PECL inputs and outputs, providing improved noise immunity and signal integrity over single-ended designs.
  • Flexible Power Supply: The device supports a wide range of supply voltages from -4.2V to -5.7V, accommodating various system design requirements.
  • Temperature Range: It is designed to operate over an extended industrial temperature range, ensuring reliability and performance under varying environmental conditions.
  • Package: The multiplexer is available in a compact 20-SOIC wide body package, which is suitable for space-constrained applications.

Applications

The MC100LVEL59DWR2G is versatile and can be used in numerous applications, including but not limited to:

  • Automatic Test Equipment (ATE)
  • High-speed data acquisition systems
  • Communication infrastructure
  • Pulse shaping and data manipulation
  • Signal gating and clock distribution networks

Quality and Reliability

ON Semiconductor is committed to delivering high-quality and reliable components. The MC100LVEL59DWR2G is manufactured with rigorous quality control processes, ensuring it meets the industry standards for performance and longevity. This multiplexer is RoHS compliant and is designed with the attention to detail that customers expect from ON Semiconductor.

For designers and engineers looking for a high-speed, low-power, and reliable multiplexer solution, the MC100LVEL59DWR2G from ON Semiconductor is an excellent choice that balances performance with power efficiency.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Texas Instruments
IC CROSSPOINT SW 1 X 2:2 16-SOIC
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 20-QFN
Lowest to $18.9180
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 24-QFN
Lowest to $8.7314
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess