EN
  • EN
  • DE

MC100LVEP16DTR2G

Part No MC100LVEP16DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description 2.5V / 3.3V ECL Differential Receiver/Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100LVEP
Packaging Reel - TR
Logic Type Differential Receiver/Driver
Supply Voltage 2.375 V ~ 3.8 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1216917-MC100LVEP16DTR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC100LVEP16
Introduction Date April 13, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MC100LVEP16DTR2G CAD Model

Description

Product Overview: MC100LVEP16DTR2G by ON Semiconductor

The MC100LVEP16DTR2G from ON Semiconductor is a high-performance differential receiver and driver designed for use in demanding applications requiring fast signal processing and precise timing. It is part of ON Semiconductor's high-speed networking and communication product line, offering a combination of low power consumption and high-speed operation.

Key Features

  • Technology: The device is built using advanced ECL (Emitter Coupled Logic) technology, ensuring rapid signal transitions and minimal propagation delay.
  • Speed: It boasts a maximum frequency of 3.2 GHz, making it suitable for high-speed data transmission and clock distribution networks.
  • Functionality: The MC100LVEP16DTR2G can function as either a differential receiver or a driver, providing versatility in its application.
  • Power Supply: It operates from a nominal 3.3V power supply, with a specified tolerance to accommodate various system requirements.
  • Temperature Range: The device is designed to perform reliably over an extended industrial temperature range of -40°C to 85°C.
  • Package: It comes in a TSSOP-8 package, which is ideal for space-constrained applications while offering adequate thermal performance.

Applications

The MC100LVEP16DTR2G is well-suited for a variety of applications that require high-speed data handling and processing, such as:

  • Telecommunications and networking equipment
  • High-speed data acquisition systems
  • Automated test equipment (ATE)
  • High-frequency clock distribution networks
  • Servers and data centers

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC100LVEP16DTR2G is no exception. The device is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the rigors of industrial and commercial use.

Environmental Compliance

The MC100LVEP16DTR2G is compliant with RoHS (Restriction of Hazardous Substances) directives, reflecting ON Semiconductor's dedication to environmental responsibility and the production of eco-friendly components.

You May Also Be Interested in

Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us
Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3398 $63.3980
23+ $5.2021 $119.6483
35+ $5.0393 $176.3755
48+ $4.8764 $234.0672
62+ $4.7136 $292.2432
82+ $4.2261 $346.5402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,650 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess