EN
  • EN
  • DE

MC100VP34DT

Part No MC100VP34DT
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1076595-MC100VP34DT
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC100VP34DT CAD Model

Description

The ON Semiconductor MC100VP34DT is a high-performance, quad differential line receiver designed to meet the rigorous demands of high-speed data communication and signal processing applications. This device is part of the 3.3V ECLinPS MAX™ family, which is renowned for its exceptional speed and reliability.

Key Features

  • High-Speed Performance: The MC100VP34DT operates at exceptional speed, making it suitable for applications requiring fast data transmission and precise timing.
  • Quad Differential Line Receivers: This product features four independent differential line receivers, allowing for multiple data inputs and increased versatility in system design.
  • Backward Compatibility: It is designed to be a drop-in replacement for the MC100EPT24DT device, ensuring easy integration into existing designs without the need for significant redesigns.
  • 3.3V Power Supply: The device operates at a 3.3V power supply, which is common in modern digital systems and helps in maintaining low power consumption.
  • Temperature Range: The MC100VP34DT is operational over the full industrial temperature range, ensuring reliability in various environmental conditions.
  • Package Options: Available in a 20-pin TSSOP package, the MC100VP34DT offers a compact footprint for space-constrained applications.

Applications

The versatility and performance of the MC100VP34DT make it suitable for a wide range of applications, including:

  • High-speed data transmission systems
  • Digital signal processing (DSP)
  • Automated test equipment (ATE)
  • Telecommunications infrastructure
  • Networking and data centers

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The MC100VP34DT has undergone rigorous testing to ensure performance under various conditions. With ON Semiconductor's reputation for quality, you can trust this quad differential line receiver to deliver consistent performance in your critical applications.

Ordering Information

To order the MC100VP34DT or to obtain more information about this product, please visit the ON Semiconductor website or contact an authorized distributor. Ensure that you are selecting the correct part number for your application to take advantage of this device's features and benefits.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $0.4340

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess