EN
  • EN
  • DE

MC10131L

Part No MC10131L
Manufacturer ON Semiconductor
Description Dual Type D Master-Slave Flip-Flop
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1216985-MC10131L
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10131L CAD Model

Description

ON Semiconductor MC10131L Product Overview

The ON Semiconductor MC10131L is a high-performance Triple Line Receiver designed to meet the demanding needs of communication and signal processing applications. This integrated circuit is a versatile component that offers reliability and precision, making it an ideal choice for designers looking to enhance their digital systems.

Key Features of MC10131L

  • Triple Line Receiver: The MC10131L incorporates three independent line receivers in one package, providing a compact and efficient solution for multiple signal reception.
  • High-Speed Operation: Engineered for speed, this device is capable of handling fast signal transitions, ensuring that it can keep up with high-speed data streams and communication protocols.
  • MECL 10K-Compatible: The MC10131L is designed to be compatible with the MECL 10K logic family, allowing for seamless integration into existing systems that utilize this standard.
  • Differential Inputs: With differential inputs, the device is less susceptible to common-mode noise, thereby improving signal integrity and reducing the likelihood of data errors.
  • High Noise Immunity: The line receiver is built to withstand the interference that can be prevalent in industrial and communication environments, ensuring consistent performance despite electrical noise.
  • Wide Operating Temperature Range: The MC10131L operates effectively across a broad temperature range, making it suitable for deployment in various environmental conditions.
  • Power Supply Flexibility: It can accommodate a range of power supply voltages, providing designers with flexibility in system power design.

Applications

The MC10131L is an excellent choice for a variety of applications, including but not limited to:

  • Digital data transmission systems
  • High-speed modems
  • Instrumentation and measurement equipment
  • Communication infrastructure
  • Signal processing units

ON Semiconductor's MC10131L is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its combination of speed, noise immunity, and flexibility makes it a valuable asset in any application requiring robust signal reception and processing.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess