EN
  • EN
  • DE

MC10136L

Part No MC10136L
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description COUNTER SINGLE 4-BIT / Counter IC Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC10136
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634302-MC10136L
Ultra Librarian 3D Model Ultra Librarian MC10136L CAD Model

Description

The MC10136L from ON Semiconductor is a high-performance Triple Line Receiver designed to satisfy the demanding requirements of communication and data processing systems. This integrated circuit is a versatile component that provides reliable interfacing for a variety of digital systems, particularly where noise immunity and high-speed operation are critical considerations.

Key Features

  • Triple Line Receiver: The device includes three independent line receivers, each capable of converting differential input signals to TTL logic levels.
  • High Speed: Engineered for rapid signal processing, the MC10136L is capable of handling high-speed transmissions, making it suitable for fast data communication applications.
  • Excellent Noise Immunity: The differential inputs provide a high degree of noise immunity, ensuring signal integrity even in electrically noisy environments.
  • Power Supply: The device operates over a wide range of power supply voltages, offering flexibility in various system designs.
  • Temperature Range: It is designed to perform reliably across a broad temperature range, suitable for industrial and automotive applications.

Applications

The MC10136L is ideal for a multitude of applications that require high-speed data reception and noise immunity, including:

  • Telecommunications systems
  • Data processing equipment
  • Industrial control systems
  • High-speed data acquisition systems
  • Automotive electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC10136L is no exception. It is manufactured to stringent standards, ensuring high reliability and performance consistency. The device's robust design ensures that it can withstand the rigors of tough industrial and automotive environments, maintaining functionality and precision.

Environmental Compliance

Adhering to environmental standards, the MC10136L is designed with green manufacturing processes in mind. ON Semiconductor ensures that its products meet applicable environmental regulations, making this device a responsible choice for designers concerned about ecological impact.

You May Also Be Interested in

Rochester Electronics
DUAL MARKED (M38510/01309BEA) / Counter IC Element Bit
Need more? Email Us
National Semiconductor (TI)
BINARY COUNTER / Counter IC Element Bit
Need more? Email Us
Rochester Electronics
BINARY COUNTER, SYNCHRONOUS / Counter IC Element Bit
Need more? Email Us
Renesas Electronics America
Counter IC Element Bit
Need more? Email Us
LSI Computer Systems
IC BINARY COUNTER 32BIT 14TSSOP
Lowest to $5.9500
Harris Corporation
IC BCD COUNTER 4-BIT 16DIP
Need more? Email Us
Nexperia USA Inc.
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO
Lowest to $1.5640
Texas Instruments
BINARY COUNTER, HC/UH SERIES, SY
Need more? Email Us
National Semiconductor (TI)
BINARY COUNTER, 100K SERIES / Counter IC Element Bit
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9260 $59.5560
15+ $8.1445 $122.1675
22+ $7.8900 $173.5800
31+ $7.6354 $236.6974
40+ $7.3809 $295.2360
53+ $6.6174 $350.7222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess