EN
  • EN
  • DE

MC10164FN

Part No MC10164FN
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description MUX 1-ELEMENT ECL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634319-MC10164FN
Ultra Librarian 3D Model Ultra Librarian MC10164FN CAD Model

Description

The MC10164FN from ON Semiconductor is a high-performance integrated circuit that belongs to the category of digital logic devices. Specifically, it is a part of the ECL (Emitter Coupled Logic) family, known for its high-speed operation and reliability. This product is designed to cater to applications that require fast switching times and precise digital signal processing.

Key Features

  • High-Speed Operation: The MC10164FN is built for applications where speed is crucial. It operates at high frequencies, which makes it suitable for high-speed computing, telecommunication systems, and advanced digital signal processing tasks.
  • Low Power Dissipation: Despite its fast operation, the device has been designed to keep power dissipation to a minimum, enhancing overall system efficiency and reducing the need for complex cooling systems.
  • Emitter Coupled Logic (ECL): The use of ECL technology ensures that the MC10164FN has a lower voltage swing and faster switching times compared to other logic families, such as TTL (Transistor-Transistor Logic).
  • Compatibility: This integrated circuit is compatible with other ECL devices, allowing for seamless integration into existing systems or for the creation of complex digital circuits with multiple ECL components.

Applications

The MC10164FN is versatile and can be employed in a variety of high-speed digital applications. These include:

  • High-frequency clock generation circuits
  • Fast data transmission systems
  • High-speed computing and data processing units
  • Precision timing circuits
  • Signal conversion and waveform generation

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC10164FN is no exception. The product is manufactured under strict quality control standards, ensuring high reliability and performance consistency. The device is also RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances.

Product Packaging and Availability

The MC10164FN is available in a flat-pack package, which is suitable for surface mount technology (SMT), allowing for a more compact and robust PCB design. For information on pricing, availability, and ordering, please contact ON Semiconductor or an authorized distributor.

You May Also Be Interested in

ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess