EN
  • EN
  • DE

FS32K148HFT0MLQT

Part No FS32K148HFT0MLQT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM Cortex -M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, Ethernet, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals I2S, POR, PWM, WDT
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 32x12b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Manufacturer Pack Quantity 300
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809627-FS32K148HFT0MLQT
Ultra Librarian 3D Model Ultra Librarian FS32K148HFT0MLQT CAD Model

Description

The FS32K148HFT0MLQT is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed for automotive and industrial applications that require robust performance and a wide range of features. This product is part of the S32K1 series, which is engineered to meet the growing demands of the automotive industry for advanced electronics and connectivity.

Key Features

  • Core: The MCU is built around an ARM Cortex-M4F core, which operates at a frequency of up to 112 MHz, providing a blend of efficiency and processing power suitable for complex tasks.
  • Memory: It comes with a substantial memory capacity, including 1.5 MB of flash memory and 256 KB of RAM, allowing for the storage and execution of sophisticated programs and algorithms.
  • Connectivity: The FS32K148HFT0MLQT offers a range of communication interfaces, including CAN FD, LIN, and SPI, facilitating easy integration into automotive networks and systems.
  • Analog Features: With multiple high-resolution analog-to-digital converters (ADCs) and a digital-to-analog converter (DAC), this MCU is well-suited for applications that require precise analog signal processing.
  • Timers and Counters: An array of timers, including a Real-Time Clock (RTC), Periodic Interrupt Timer (PIT), and Low Power Timer (LPTMR), provide versatile timing solutions for various application needs.
  • Security: Enhanced security features, such as a Cryptographic Services Engine (CSE), ensure data protection and secure communication, which is critical in automotive applications.
  • Temperature Range: The device operates over an extended temperature range, making it suitable for harsh environments often encountered in automotive and industrial settings.

Applications

The FS32K148HFT0MLQT is ideal for a broad array of applications within the automotive sector, including body electronics, chassis and safety systems, and powertrain control. Its robust feature set also makes it suitable for industrial automation, motor control, and various other embedded systems that require high reliability and performance.

With its combination of processing power, memory capacity, and a comprehensive suite of peripherals, the FS32K148HFT0MLQT from NXP is a versatile and powerful solution for the next generation of automotive and industrial applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess