EN
  • EN
  • DE

MC10174FNR2

Part No MC10174FNR2
Manufacturer ON Semiconductor
Description Dual 4 to 1 Multiplexer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217015-MC10174FNR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10174FNR2 CAD Model

Description

ON Semiconductor MC10174FNR2: High-Speed CMOS Logic IC

The ON Semiconductor MC10174FNR2 is a versatile high-speed CMOS logic integrated circuit designed to meet the demanding needs of complex digital systems. This particular IC is part of ON Semiconductor's high-performance ECLinPS MAX™ family, which is known for its low power consumption and high-speed operation. The MC10174FNR2 is a quintessential component for designers looking to optimize their digital applications in terms of speed and power efficiency.

Featuring a differential line receiver configuration, the MC10174FNR2 is capable of translating ECL (Emitter Coupled Logic) levels to CMOS levels, making it an ideal choice for interfacing between different logic families. Its ability to operate at high speeds is attributed to the advanced CMOS technology used in its manufacturing, allowing for rapid data processing and reduced signal delay.

The device is housed in a compact PLCC (Plastic Leaded Chip Carrier) package, which not only saves valuable board space but also provides robust protection for the internal circuitry. The MC10174FNR2 is characterized by its wide operating temperature range, ensuring reliable performance in various environmental conditions, making it suitable for industrial and automotive applications as well as consumer electronics.

Key features of the MC10174FNR2 include:

  • High-speed CMOS logic operation
  • Low power consumption for energy-efficient designs
  • Differential line receiver for ECL to CMOS level translation
  • Wide operating temperature range for versatile use cases
  • PLCC packaging for space-saving and protection

With its combination of high speed, low power, and robust packaging, the MC10174FNR2 from ON Semiconductor is a reliable and efficient solution for designers who require the highest level of performance from their digital logic components. Whether used in communication infrastructure, computing, or sophisticated control systems, this IC stands as a testament to ON Semiconductor's commitment to providing high-quality, innovative semiconductor solutions.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3546 $58.9006
27+ $4.3936 $118.6272
41+ $4.2562 $174.5042
57+ $4.1187 $234.7659
73+ $3.9813 $290.6349
98+ $3.5701 $349.8698
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess