EN
  • EN
  • DE

MC10176FN

Part No MC10176FN
Manufacturer ON Semiconductor
Description Hex D Master/Slave Flip-Flop
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217020-MC10176FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10176FN CAD Model

Description

ON Semiconductor MC10176FN Product Overview

The ON Semiconductor MC10176FN is a versatile and high-performance Triple Line Receiver designed to cater to the demanding needs of complex digital systems. This integrated circuit is part of ON Semiconductor's esteemed line of logic devices, renowned for their reliability and cutting-edge technology.

Key Features

  • High-Speed Operation: The MC10176FN is engineered to operate at exceptional speeds, making it suitable for high-frequency signal processing tasks.
  • Triple Line Receiver: It features three independent line receivers, providing flexibility and the ability to handle multiple inputs simultaneously.
  • MECL 10K-Compatible: This device is compatible with MECL 10K logic standards, ensuring seamless integration with existing MECL 10K systems and components.
  • Durable Construction: Encased in a robust package, the MC10176FN is built to withstand harsh industrial conditions and provide long-lasting performance.
  • Low Power Consumption: Despite its high-speed capabilities, the MC10176FN maintains low power consumption, making it an energy-efficient choice for modern electronic applications.

Applications

The MC10176FN is adept at serving a wide range of applications, particularly where high-speed signal reception and processing are crucial. It is commonly used in:

  • Digital data transmission systems
  • Instrumentation and control systems
  • Communication infrastructure
  • High-speed computer networks

Technical Specifications

ON Semiconductor has designed the MC10176FN with the following technical specifications:

  • Supply Voltage (Vcc): 5 V ±5%
  • Input Voltage Range: -0.5 V to Vcc + 0.5 V
  • Operating Temperature Range: 0°C to +70°C
  • Package Type: PLCC-16 (Plastic Leaded Chip Carrier)

For engineers and designers looking for a reliable and high-speed triple line receiver, the ON Semiconductor MC10176FN offers a compelling combination of performance, durability, and energy efficiency. Whether it's for advanced communication systems or high-speed data processing, the MC10176FN stands out as a top choice in its category.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess