EN
  • EN
  • DE

MC10192P

Part No MC10192P
Manufacturer ON Semiconductor
Description Quad Bus Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217034-MC10192P
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10192P CAD Model

Description

The MC10192P from ON Semiconductor is a versatile and high-performance Triple Line Receiver designed to cater to the demanding requirements of communication and signal processing applications. This integrated circuit is a critical component in the realm of digital systems, where reliable signal reception and conditioning are paramount for system integrity and performance.

Key Features

  • Triple Line Receiver: The device includes three independent line receivers, each capable of handling different signal inputs concurrently, providing flexibility and efficiency in multi-channel systems.
  • High-Speed Operation: Engineered for fast response times, the MC10192P is well-suited for applications requiring rapid signal processing and minimal latency.
  • Wide Voltage Range: With an operating voltage range that accommodates various power supply levels, this component is adaptable to diverse system architectures and power requirements.
  • Differential Inputs: The inclusion of differential inputs allows the MC10192P to effectively minimize common-mode noise, thus enhancing signal integrity and reliability.
  • Power Efficiency: ON Semiconductor's commitment to power-efficient design is evident in the MC10192P, which optimizes power consumption without compromising on performance.
  • Industry-Standard Pin Configuration: This device features a pin configuration that is compatible with industry standards, simplifying integration into existing designs and reducing the need for extensive redesigns.

Applications

The MC10192P is ideal for a range of applications, including but not limited to:

  • Data Communication Systems
  • Digital Signal Processing
  • Instrumentation
  • High-Speed Logic Translators
  • Carrier Detection Circuits

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the MC10192P is no exception. Manufactured with precision and subjected to rigorous testing, this triple line receiver meets the high standards expected by industry professionals. Whether deployed in critical communication infrastructure or sophisticated signal processing equipment, the MC10192P delivers consistent performance and durability.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8395 $58.0740
30+ $3.9709 $119.1270
46+ $3.8462 $176.9252
63+ $3.7226 $234.5238
81+ $3.5978 $291.4218
108+ $3.2259 $348.3972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess