EN
  • EN
  • DE

MC10198P

Part No MC10198P
Manufacturer ON Semiconductor
Description Monostable Multivibrator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1217042-MC10198P
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10198P CAD Model

Description

ON Semiconductor MC10198P Product Overview

The MC10198P from ON Semiconductor is a versatile and high-performance Triple Line Receiver designed to meet the demanding requirements of communication and instrumentation systems. This device is a part of ON Semiconductor's renowned 10K series integrated circuits, which are known for their reliability and efficiency in various applications.

Key Features

  • High-Speed Operation: The MC10198P is capable of operating at high speeds, making it suitable for applications requiring fast data transmission and processing.
  • Triple Line Receiver: It integrates three independent line receivers in a single package, providing compact and cost-effective solutions for systems that require multiple receiving channels.
  • MECL 10K Compatible: This device is designed to be compatible with the MECL 10K logic family, ensuring seamless integration with existing MECL systems.
  • Differential Inputs: The MC10198P features differential inputs, which help in minimizing common-mode noise and enhancing signal integrity.
  • Power Supply: It operates on a standard -5.2 V power supply, which is typical for ECL (Emitter Coupled Logic) based devices.

Applications

The MC10198P is ideal for a variety of applications, including:

  • Data communications equipment
  • Instrumentation systems
  • High-speed logic translation and interfacing
  • Signal processing
  • Computer networking

Product Specifications

Parameter Value
Package Type PDIP-16
Operating Temperature -55°C to +125°C
Mounting Type Through Hole
RoHS Compliant

With its robust design and high-speed capabilities, the ON Semiconductor MC10198P Triple Line Receiver is an excellent choice for designers looking to enhance the performance and reliability of their systems.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess