EN
  • EN
  • DE

MC10E104FN

Part No MC10E104FN
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description 5V ECL Quint 2-Input AND/NAND Gate | IC GATE AND/NAND QD 2INP 28-PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type AND/NAND Gate
Number of Inputs 10 Input (2, 2, 2, 2, 2)
Schmitt Trigger Input No
Output Type Differential
Supply Voltage (V) 4.2V ~ 5.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number 10E104
Manufacturer Pack Quantity 37
MSL Level 3 (168 Hours)
Win Source Part Number 1217057-MC10E104FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10E104FN CAD Model

Description

ON Semiconductor MC10E104FN: High-Speed Quad 2-Input AND Gate

The MC10E104FN is a high-performance ECL (Emitter Coupled Logic) quad 2-input AND gate designed by ON Semiconductor. This integrated circuit is optimized for high-speed signal processing applications, making it an ideal choice for systems requiring fast and reliable logic operations. The MC10E104FN is part of ON Semiconductor's 10E series, which is renowned for its high-speed performance and low power consumption.

Key Features

  • High-Speed Operation: This device is capable of toggling at speeds up to 2.5 GHz, which is essential for applications such as high-speed computing, telecommunications, and signal processing.
  • Differential Inputs: The MC10E104FN features differential inputs, which provide improved noise immunity and allow for the use of smaller voltage swings to reduce power consumption.
  • PECL Mode Operation: It can operate in PECL mode with VCC = 0V, which allows for easy interfacing with PECL logic levels in mixed 5V and 3.3V systems.
  • Multiple Power and Ground Pins: The provision of multiple VEE and ground pins minimizes the effects of ground bounce and supply noise, resulting in stable operation under varying conditions.
  • 28-Lead PLCC Package: The MC10E104FN is packaged in a 28-lead Plastic Leaded Chip Carrier (PLCC), which offers a compact footprint and excellent thermal characteristics.

Applications

The ON Semiconductor MC10E104FN is particularly suitable for high-speed digital systems where rapid and accurate logic decisions are critical. Common applications include:

  • High-speed computing and data processing
  • Telecommunications infrastructure
  • Automated test equipment (ATE)
  • Pulse and signal generation
  • Instrumentation

Conclusion

As a member of ON Semiconductor's high-speed logic family, the MC10E104FN stands out for its performance and reliability. With its fast toggling capability, differential inputs, and PECL compatibility, this quad 2-input AND gate is engineered to meet the stringent demands of modern digital electronics. The MC10E104FN is a testament to ON Semiconductor's commitment to providing advanced solutions for the electronics industry.

You May Also Be Interested in

ON Semiconductor
INVERTER/BUFFER, 10K SERIES, ECL / Configurable Circuit Input
Lowest to $2.2014
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Need more? Email Us
Microchip Technology
IC GATE AND/NAND DIFF 2INP 8SOIC
Need more? Email Us
ON Semiconductor
IC GATE CONFIG MULTIFUNC 6-ULLGA
Lowest to $1.1977
NXP / Nexperia
NOW NEXPERIA 74LVC1G97GM - LOWPO / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON (1.45x1)
Lowest to $0.2273
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $3.3108
Texas Instruments
IC BUFFER INVERTER 10BIT 24TSSOP
Need more? Email Us
ON Semiconductor
IC GATE MULTIFUNC CONF FLEX 8DFN
Lowest to $0.2208
ON Semiconductor
INVERTER, TTL, PDSO14 / Configurable Circuit Input
Lowest to $1.5465

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3940 $63.9400
23+ $5.2464 $120.6672
35+ $5.0825 $177.8875
47+ $4.9185 $231.1695
61+ $4.7546 $290.0306
82+ $4.2626 $349.5332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess