EN
  • EN
  • DE

MC10EL11DR2

Part No MC10EL11DR2
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:2 1.5GHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input ECL, PECL
Output ECL, PECL
Maximum Input Frequency 1.5GHz
Supply Voltage - Operating 4.2 V to 5.7 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 074407-MC10EL11DR2
Ultra Librarian 3D Model Ultra Librarian MC10EL11DR2 CAD Model

Description

ON Semiconductor MC10EL11DR2: A High-Performance Differential Driver

The MC10EL11DR2 from ON Semiconductor is a state-of-the-art differential driver that is part of the ECLinPS MAX™ family, designed to deliver high-speed performance in digital communications and signal processing applications. This device is characterized by its exceptional ability to drive signals with precision and accuracy, making it a preferred choice for engineers and professionals in the electronics field.

Constructed with a differential line driver on a monolithic structure, the MC10EL11DR2 offers a robust solution for transmitting data over differential communication lines. It is particularly efficient in minimizing signal skew and ensuring data integrity, which is crucial in high-speed data transmission systems. This device operates with a 3.3V or 5V power supply, providing flexibility in various circuit designs.

The MC10EL11DR2 features a pair of inputs and outputs, with the inputs incorporating internal 50 kΩ pull-down resistors. These resistors simplify the interface with single-ended lines and provide a fail-safe condition when the inputs are left open. The outputs of the MC10EL11DR2 are designed to provide a minimal skew differential signal, which is essential for maintaining the integrity of high-speed data across printed circuit boards and backplane interconnects.

One of the key attributes of the MC10EL11DR2 is its high bandwidth capability, which allows it to support data rates that are essential for modern communication protocols. This differential driver is also equipped with ESD protection circuitry, which safeguards the device against electrostatic discharge events, enhancing its reliability and longevity in sensitive applications.

The MC10EL11DR2 is available in an 8-pin SOIC package, providing a compact solution that can be easily integrated into a wide range of electronic systems. Its small form factor makes it particularly suitable for space-constrained applications, such as telecommunications equipment, data storage systems, and high-speed networks.

In summary, the ON Semiconductor MC10EL11DR2 is an innovative differential driver that combines high-speed performance with reliability and design flexibility. Its advanced features and robust protection mechanisms make it an ideal choice for engineers looking to optimize their high-speed digital systems.

You May Also Be Interested in

Renesas Electronics America
Clock Buffer 10-OUT 20-Pin SOIC Tube
Lowest to $7.5974
ON Semiconductor
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock IC
Lowest to $2.3948
Renesas Electronics America
IC Clk Buf 1: 9 133.33MHZ 16SOIC
Lowest to $6.5292
Renesas Electronics America
IC Clk Buffer 1: 2 250MHZ 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
2:6 LVPECL BUFFER (1.25GHZ), 2:1 / Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 1.25 GHz 24-VFQFN Exposed Pad
Lowest to $4.3657
Renesas Electronics America
IC Clk Buffer 1: 16 700MHZ 48TQFP
Lowest to $25.0254
Renesas Electronics America
IC Clk Multpx 12: 1 32VFQFN
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 2: 6 1GHZ 28VFQFPN
Lowest to $17.6576
Renesas Electronics America
IC Clk Buffer 2: 18 250MHZ 32TQFP
Lowest to $44.0667

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8974 $66.4090
75+ $1.5569 $116.7675
115+ $1.5084 $173.4660
160+ $1.4596 $233.5360
205+ $1.4109 $289.2345
275+ $1.2650 $347.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,619 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess