EN
  • EN
  • DE

MC10EP57DTG

Part No MC10EP57DTG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX 4:1 ECL DIFF 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Type Differential Digital Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage - Operating ±3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 141919-MC10EP57DTG
Ultra Librarian 3D Model Ultra Librarian MC10EP57DTG CAD Model

Description

ON Semiconductor MC10EP57DTG Multiplexer

The MC10EP57DTG from ON Semiconductor is a high-performance 4:1 differential multiplexer that is part of their 10E series of integrated circuits. Designed for exceptional signal integrity and speed, this device is particularly well-suited for applications that require fast switching and precise data handling, such as high-speed communication systems, test equipment, and advanced computing operations.

Constructed with ON Semiconductor's advanced ECL (Emitter Coupled Logic) technology, the MC10EP57DTG offers a significant advantage in terms of speed and performance over traditional CMOS and TTL multiplexers. It operates over a wide voltage range from 3.0V to 5.5V, which allows for flexible integration into a variety of system voltages and ensures compatibility with various logic families.

The multiplexer's differential design is a key feature that enhances its ability to reject common-mode noise, resulting in cleaner and more reliable signal transmission. This makes the MC10EP57DTG an excellent choice for noisy electrical environments or applications where signal integrity is paramount.

The device is housed in a compact TSSOP-20 package, which is optimized for minimal space consumption on printed circuit boards (PCBs). This small form factor, combined with its surface-mount design, facilitates easier placement in space-constrained applications while also supporting high-density circuit designs.

Key features of the MC10EP57DTG include:

  • 4:1 multiplexer configuration
  • Differential ECL inputs and outputs
  • Operating voltage range: 3.0V to 5.5V
  • High-speed data throughput
  • Low power consumption
  • Robust noise rejection capabilities
  • Compact TSSOP-20 packaging

ON Semiconductor's commitment to quality and reliability is evident in the MC10EP57DTG, making it a dependable choice for engineers and designers looking to enhance the performance of their high-speed digital systems. Whether used in telecommunications, data acquisition, or complex digital processing, this multiplexer stands out for its exceptional balance of speed, power efficiency, and noise immunity.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1087 $65.5435
11+ $10.7560 $118.3160
17+ $10.4197 $177.1349
23+ $10.0836 $231.9228
30+ $9.7475 $292.4250
40+ $8.7392 $349.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess