EN
  • EN
  • DE

MC10H101

Part No MC10H101
Manufacturer ON Semiconductor
Description Quad OR/NOR Gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217208-MC10H101
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H101 CAD Model

Description

The MC10H101 from ON Semiconductor is a versatile and high-performance integrated circuit that belongs to the 10H series of high-speed logic gates. This quad 2-input OR/NOR gate is designed for use in applications requiring very high-speed digital operations. The MC10H101 is fabricated using ON Semiconductor's innovative MOSAIC V™ technology, which ensures minimal power dissipation while maintaining high-speed performance.

The device features four independent OR/NOR gates, each with two inputs. This makes the MC10H101 highly flexible and suitable for a variety of logic functions within a circuit. It operates over a wide voltage range and provides differential outputs, which are essential for implementing logic functions with high noise immunity and improved signal integrity.

Key Features:

  • High-Speed Performance: The MC10H101 is designed to deliver exceptional speed, making it suitable for high-frequency applications.
  • Low Power Consumption: Utilizing MOSAIC V™ technology, the device offers low power dissipation, which is crucial for energy-efficient designs.
  • Wide Voltage Range: It supports a broad range of operating voltages, providing design flexibility for various system requirements.
  • Differential Outputs: The provision of differential outputs ensures better noise immunity and signal integrity, which is particularly beneficial in electrically noisy environments.
  • Quad Configuration: With four 2-input OR/NOR gates in one package, the MC10H101 allows for compact and efficient circuit designs.

Applications:

The MC10H101 is ideal for use in a multitude of applications where high-speed logic operations are required. Some common applications include:

  • High-speed data transmission systems
  • Networking and telecommunications
  • Signal processing circuits
  • Computing and storage systems
  • Aerospace and defense electronics

In summary, the ON Semiconductor MC10H101 is a high-quality and reliable component for designers looking to incorporate fast logic operations into their systems while maintaining low power consumption and high noise immunity.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess