EN
  • EN
  • DE

MC10H189

Part No MC10H189
Manufacturer ON Semiconductor
Description Hex Inverter with Enable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217305-MC10H189
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H189 CAD Model

Description

ON Semiconductor MC10H189: Hex Inverter

The MC10H189 from ON Semiconductor is a versatile and high-performance hex inverter designed for various applications within the digital logic domain. This device is part of the MC10 series, which is renowned for its speed and reliability, making it an ideal choice for high-speed computing, signal processing, and other demanding environments.

The MC10H189 is constructed using advanced silicon-gate CMOS technology, which provides a significant advantage in terms of speed-power product compared to traditional bipolar logic while maintaining the robustness and noise immunity expected in professional applications. This technology also allows the device to operate with a reduced power supply, making it suitable for energy-efficient designs.

Key Features:

  • Versatile Logic Function: As a hex inverter, the MC10H189 contains six independent inverter gates. This configuration is highly useful for signal inversion applications and can be used in a variety of logic circuits.
  • High-Speed Performance: The device is optimized for high-speed operation, which is crucial for modern digital systems where rapid signal processing is a necessity.
  • Power Supply Range: It operates over a wide range of power supplies, typically from -4.94V to -5.46V, providing flexibility in system-level power design.
  • Low Power Consumption: The MC10H189 is designed for low power consumption, which is an important feature for portable and power-sensitive applications.
  • Temperature Range: The device is rated for operation over the full military temperature range of -55°C to +125°C, ensuring reliability and functionality under extreme conditions.

The MC10H189's package is designed for optimal electrical performance and minimal space occupation. It is available in a standard 16-pin DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier), providing options for different mounting and soldering techniques.

In summary, the ON Semiconductor MC10H189 hex inverter is a high-quality component that offers reliable performance for complex digital systems. Its high-speed operation, low power consumption, and wide temperature range make it a robust choice for designers looking to create efficient and durable electronic products.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess